Murata Electronics Ceramic Capacitors GCM1555C1H821FA16D

Description
820pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
820pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GCM1555C1H821FA16DDKR-ND - DigiKey
Thief River Falls, MN, United States
820pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

820pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GCM1555C1H821FA16DTR-ND - DigiKey
Thief River Falls, MN, United States
820pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

820pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GCM1555C1H821FA16DCT-ND - DigiKey
Thief River Falls, MN, United States
820pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

820pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 820Pf, 50V, Mlcc, 0402 Rohs Compliant Murata - 64AJ4231 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 820Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
64AJ4231
Cap, Aec-Q200, 820Pf, 50V, Mlcc, 0402 Rohs Compliant Murata 64AJ4231
CAP, AEC-Q200, 820PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, AEC-Q200, 820PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 490-GCM1555C1H821FA16DDKR-ND 490-GCM1555C1H821FA16DTR-ND 64AJ4231
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 820Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - P10U103M1-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 0603J0100100GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers