Murata Electronics Ceramic Capacitors GCM1555C1H820FA16D

Description
82pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
82pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-16436-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16436-1-ND
Ceramic Capacitors 490-16436-1-ND
82pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

82pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16436-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16436-2-ND
Ceramic Capacitors 490-16436-2-ND
82pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

82pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16436-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16436-6-ND
Ceramic Capacitors 490-16436-6-ND
82pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

82pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
82PF 50V Capacitor
60-GCM1555C1H820FA16D
82PF 50V Capacitor 60-GCM1555C1H820FA16D
CAP CER 82PF 50V C0G/NP0 0402 Product overview: GCM1555C1H820FA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 82PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 82PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1555C1H820FA16 D can be used for catalog matching and distributor lookup.

CAP CER 82PF 50V C0G/NP0 0402 Product overview: GCM1555C1H820FA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 82PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 82PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1555C1H820FA16D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2477819 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477819
MLCCs - Multilayer Ceramic Capacitors 2477819
Murata GCM1555C1H820FA16D

Murata GCM1555C1H820FA16D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2477820 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477820
MLCCs - Multilayer Ceramic Capacitors 2477820
Murata GCM1555C1H820FA16D

Murata GCM1555C1H820FA16D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2477820P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477820P
MLCCs - Multilayer Ceramic Capacitors 2477820P
Murata GCM1555C1H820FA16D

Murata GCM1555C1H820FA16D

Supplier's Site
Cap, 82Pf, 50V, Mlcc, 0402 Rohs Compliant Murata - 64AJ4230 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 82Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
64AJ4230
Cap, 82Pf, 50V, Mlcc, 0402 Rohs Compliant Murata 64AJ4230
CAP, 82PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 82PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site
Cap, Aec-Q200, 82Pf, 50V, Mlcc, 0402 Rohs Compliant Murata - 92AH4775 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 82Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
92AH4775
Cap, Aec-Q200, 82Pf, 50V, Mlcc, 0402 Rohs Compliant Murata 92AH4775
CAP, AEC-Q200, 82PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, AEC-Q200, 82PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - GCM1555C1H820FA16D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM1555C1H820FA16D
Ceramic Capacitors GCM1555C1H820FA16D
CAP CER 82PF 50V C0G/NP0 0402

CAP CER 82PF 50V C0G/NP0 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-16436-1-ND 490-16436-6-ND 60-GCM1555C1H820FA16D 2477819 64AJ4230 GCM1555C1H820FA16D
Product Name Ceramic Capacitors Ceramic Capacitors 82PF 50V Capacitor MLCCs - Multilayer Ceramic Capacitors Cap, 82Pf, 50V, Mlcc, 0402 Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100151JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C104U050CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701253 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers