Murata Electronics Ceramic Capacitors GCM1555C1H750JA16D

Description
75pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
75pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GCM1555C1H750JA16DCT-ND - DigiKey
Thief River Falls, MN, United States
75pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

75pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GCM1555C1H750JA16DDKR-ND - DigiKey
Thief River Falls, MN, United States
75pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

75pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GCM1555C1H750JA16DTR-ND - DigiKey
Thief River Falls, MN, United States
75pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

75pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 75Pf, 50V, Mlcc, 0402 Rohs Compliant Murata - 64AJ4228 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 75Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
64AJ4228
Cap, Aec-Q200, 75Pf, 50V, Mlcc, 0402 Rohs Compliant Murata 64AJ4228
CAP, AEC-Q200, 75PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, AEC-Q200, 75PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - GCM1555C1H750JA16D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM1555C1H750JA16D
Ceramic Capacitors GCM1555C1H750JA16D
CAP CER 75PF 50V C0G/NP0 0402

CAP CER 75PF 50V C0G/NP0 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-GCM1555C1H750JA16DCT-ND 490-GCM1555C1H750JA16DDKR-ND 64AJ4228 GCM1555C1H750JA16D
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 75Pf, 50V, Mlcc, 0402 Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701280 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
Film Capacitors - 1572-1184-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
3 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details