Murata Electronics Ceramic Capacitors - GCM1555C1H6R2DZ13D GCM1555C1H6R2DZ13D

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 965996-GCM1555C1H6R2 DZ13D Packaging: Tape & Reel Termination: SMD/SMT Voltage Rating: 50 V Length: 1 mm Mounting: SMD (SMT) Capacitance: 6.2 pF Ratings: AEC-Q200 Thickness: 558.8 µm Height: 500 µm Width: 508 µm Categories: Ceramic Capacitors Case / Package: 0402 Case / Package: 1005 Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 500 µm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Case Code (Imperial): 0402 Voltage Rating (DC): 50 V Dielectric: C0G
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 965996-GCM1555C1H6R2 DZ13D Packaging: Tape & Reel Termination: SMD/SMT Voltage Rating: 50 V Length: 1 mm Mounting: SMD (SMT) Capacitance: 6.2 pF Ratings: AEC-Q200 Thickness: 558.8 µm Height: 500 µm Width: 508 µm Categories: Ceramic Capacitors Case / Package: 0402 Case / Package: 1005 Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 500 µm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Case Code (Imperial): 0402 Voltage Rating (DC): 50 V Dielectric: C0G
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GCM1555C1H6R2DZ13D - 965996-GCM1555C1H6R2DZ13D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GCM1555C1H6R2DZ13D
965996-GCM1555C1H6R2DZ13D
Ceramic Capacitors - GCM1555C1H6R2DZ13D 965996-GCM1555C1H6R2DZ13D
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 965996-GCM1555C1H6R2 DZ13D Packaging: Tape & Reel Termination: SMD/SMT Voltage Rating: 50 V Length: 1 mm Mounting: SMD (SMT) Capacitance: 6.2 pF Ratings: AEC-Q200 Thickness: 558.8 µm Height: 500 µm Width: 508 µm Categories: Ceramic Capacitors Case / Package: 0402 Case / Package: 1005 Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 500 µm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Case Code (Imperial): 0402 Voltage Rating (DC): 50 V Dielectric: C0G

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 965996-GCM1555C1H6R2DZ13D
Packaging: Tape & Reel
Termination: SMD/SMT
Voltage Rating: 50 V
Length: 1 mm
Mounting: SMD (SMT)
Capacitance: 6.2 pF
Ratings: AEC-Q200
Thickness: 558.8 µm
Height: 500 µm
Width: 508 µm
Categories: Ceramic Capacitors
Case / Package: 0402
Case / Package: 1005
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 500 µm
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Case Code (Imperial): 0402
Voltage Rating (DC): 50 V
Dielectric: C0G

Buy Now
Singapore, Singapore
SMD 6.2pF 50V 0.5pF Capacitor
60-GCM1555C1H6R2DZ13D
SMD 6.2pF 50V 0.5pF Capacitor 60-GCM1555C1H6R2DZ13D
Cap Ceramic 6.2pF 50V C0G 0.5pF SMD 0402 125°C Paper T/R Product overview: GCM1555C1H6R2DZ13D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.2pF, 50V, 0.5pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.2pF, 50V, 0.5pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1555C1H6R2DZ13 D can be used for catalog matching and distributor lookup.

Cap Ceramic 6.2pF 50V C0G 0.5pF SMD 0402 125°C Paper T/R Product overview: GCM1555C1H6R2DZ13D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.2pF, 50V, 0.5pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.2pF, 50V, 0.5pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1555C1H6R2DZ13D can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 965996-GCM1555C1H6R2DZ13D 60-GCM1555C1H6R2DZ13D
Product Name Ceramic Capacitors - GCM1555C1H6R2DZ13D SMD 6.2pF 50V 0.5pF Capacitor
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 6.20E-6 microF 6.20E-6 microF
WVDC 50 volts 50 volts
WVAC 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C223U050AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Ceramic Capacitors - 1763-0402N1R5B160NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details