Murata Electronics 680PF 50V Capacitor GCM1555C1H681JA16D

Description
CAP CER 680PF 50V C0G/NP0 0402 Product overview: GCM1555C1H681JA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1555C1H681JA16 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 680PF 50V C0G/NP0 0402 Product overview: GCM1555C1H681JA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1555C1H681JA16 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
680PF 50V Capacitor
60-GCM1555C1H681JA16D
680PF 50V Capacitor 60-GCM1555C1H681JA16D
CAP CER 680PF 50V C0G/NP0 0402 Product overview: GCM1555C1H681JA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1555C1H681JA16 D can be used for catalog matching and distributor lookup.

CAP CER 680PF 50V C0G/NP0 0402 Product overview: GCM1555C1H681JA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1555C1H681JA16D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2477818P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477818P
MLCCs - Multilayer Ceramic Capacitors 2477818P
Murata GCM1555C1H681JA16D

Murata GCM1555C1H681JA16D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2477818 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477818
MLCCs - Multilayer Ceramic Capacitors 2477818
Murata GCM1555C1H681JA16D

Murata GCM1555C1H681JA16D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2477817 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477817
MLCCs - Multilayer Ceramic Capacitors 2477817
Murata GCM1555C1H681JA16D

Murata GCM1555C1H681JA16D

Supplier's Site
Ceramic Capacitors - 490-16438-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16438-1-ND
Ceramic Capacitors 490-16438-1-ND
680pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

680pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16438-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16438-2-ND
Ceramic Capacitors 490-16438-2-ND
680pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

680pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16438-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16438-6-ND
Ceramic Capacitors 490-16438-6-ND
680pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

680pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Capacitors Ceramic Capacitors -  - Win Source Electronics
Laguna Hills, CA, United States
Capacitors Ceramic Capacitors
Capacitors Ceramic Capacitors
Alternative Parts (Cross-Reference): Cross Manufacturer: Murata Electronics Category: Capacitors Ceramic Capacitors Series: GCM Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Capacitance: 680 pF Tolerance: ±5% Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Operating Temperature: -55°C ~ 125°C

Alternative Parts (Cross-Reference): Cross
Manufacturer: Murata Electronics
Category: Capacitors Ceramic Capacitors
Series: GCM
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Capacitance: 680 pF
Tolerance: ±5%
Voltage - Rated: 50V
Temperature Coefficient: C0G, NP0
Operating Temperature: -55°C ~ 125°C

Buy Now Datasheet
Ceramic Capacitors - GCM1555C1H681JA16D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM1555C1H681JA16D
Ceramic Capacitors GCM1555C1H681JA16D
CAP CER 680PF 50V C0G/NP0 0402

CAP CER 680PF 50V C0G/NP0 0402

Supplier's Site Datasheet
Cap, Aec-Q200, 680Pf, 50V, Mlcc, 0402 Rohs Compliant Murata - 92AH4765 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 680Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
92AH4765
Cap, Aec-Q200, 680Pf, 50V, Mlcc, 0402 Rohs Compliant Murata 92AH4765
CAP, AEC-Q200, 680PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, AEC-Q200, 680PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, Aec-Q200, 680Pf, 50V, Mlcc, 0402 Rohs Compliant Murata - 03AJ1467 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 680Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
03AJ1467
Cap, Aec-Q200, 680Pf, 50V, Mlcc, 0402 Rohs Compliant Murata 03AJ1467
CAP, AEC-Q200, 680PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, AEC-Q200, 680PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GCM1555C1H681JA16D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GCM1555C1H681JA16D
50V 680pF C0G ±5% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 680pF C0G ±5% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GCM1555C1H681JA16D 2477818P 490-16438-1-ND 490-16438-6-ND GCM1555C1H681JA16D 92AH4765 GCM1555C1H681JA16D
Product Name 680PF 50V Capacitor MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 680Pf, 50V, Mlcc, 0402 Rohs Compliant Murata Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 6.80E-4 microF 6.80E-4 microF 6.80E-4 microF 6.80E-4 microF 6.80E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
Aluminum Electrolytic Capacitor - 101C243T050EB2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 24000 microF
View Details
3 suppliers
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details