Murata Electronics MLCCs - Multilayer Ceramic Capacitors GCM1555C1H680JA16D

Description
Murata GCM1555C1H680JA16D
Request a Quote Datasheet
Description
Murata GCM1555C1H680JA16D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 2477814P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477814P
MLCCs - Multilayer Ceramic Capacitors 2477814P
Murata GCM1555C1H680JA16D

Murata GCM1555C1H680JA16D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2477813 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477813
MLCCs - Multilayer Ceramic Capacitors 2477813
Murata GCM1555C1H680JA16D

Murata GCM1555C1H680JA16D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2477814 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477814
MLCCs - Multilayer Ceramic Capacitors 2477814
Murata GCM1555C1H680JA16D

Murata GCM1555C1H680JA16D

Supplier's Site
Singapore, Singapore
68PF 50V Capacitor
60-GCM1555C1H680JA16D
68PF 50V Capacitor 60-GCM1555C1H680JA16D
CAP CER 68PF 50V C0G/NP0 0402 Product overview: GCM1555C1H680JA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 68PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1555C1H680JA16 D can be used for catalog matching and distributor lookup.

CAP CER 68PF 50V C0G/NP0 0402 Product overview: GCM1555C1H680JA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 68PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1555C1H680JA16D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 965995-GCM1555C1H680JA16D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
965995-GCM1555C1H680JA16D
Capacitors - Ceramic Capacitors 965995-GCM1555C1H680JA16D
Win Source Part Number: 965995-GCM1555C1H680 JA16D Category: Capacitors>Ceramic Capacitors Series: GCM Package: Tape & Reel Applications: Automotive Standard Package: 10,000 Capacitance: 68 pF Tolerance: ±5% Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Ratings: AEC-Q200 Thickness (Max): 0.022" (0.55mm) Mounting Type: Surface Mount, MLCC Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): C0402C680J5GAC; CC0402JRNPO9BN680; GRM1555C1H680JA01D; CL05C680JB5NNNC; UMK105CG680JV-F; GRM1555C1H680JA01J; C0402C680J5GACTU; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-12653-6,490-1265 3-1,490-12653-2,GCM1 555C1H680JA16D-ND Base Product Number: GCM1555C1H

Win Source Part Number: 965995-GCM1555C1H680JA16D
Category: Capacitors>Ceramic Capacitors
Series: GCM
Package: Tape & Reel
Applications: Automotive
Standard Package: 10,000
Capacitance: 68 pF
Tolerance: ±5%
Voltage - Rated: 50V
Temperature Coefficient: C0G, NP0
Ratings: AEC-Q200
Thickness (Max): 0.022" (0.55mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0402 (1005 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Alternative Parts (Cross-Reference): C0402C680J5GAC; CC0402JRNPO9BN680; GRM1555C1H680JA01D; CL05C680JB5NNNC; UMK105CG680JV-F; GRM1555C1H680JA01J; C0402C680J5GACTU;
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Other Names: 490-12653-6,490-12653-1,490-12653-2,GCM1555C1H680JA16D-ND
Base Product Number: GCM1555C1H

Buy Now Datasheet
Ceramic Capacitors - 490-12653-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12653-2-ND
Ceramic Capacitors 490-12653-2-ND
68pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

68pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12653-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12653-1-ND
Ceramic Capacitors 490-12653-1-ND
68pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

68pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12653-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12653-6-ND
Ceramic Capacitors 490-12653-6-ND
68pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

68pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - GCM1555C1H680JA16D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM1555C1H680JA16D
Ceramic Capacitors GCM1555C1H680JA16D
CAP CER 68PF 50V C0G/NP0 0402

CAP CER 68PF 50V C0G/NP0 0402

Supplier's Site Datasheet
Cap, Aec-Q200, 68Pf, 50V, Mlcc, 0402 Rohs Compliant Murata - 92AH4763 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 68Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
92AH4763
Cap, Aec-Q200, 68Pf, 50V, Mlcc, 0402 Rohs Compliant Murata 92AH4763
CAP, AEC-Q200, 68PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, AEC-Q200, 68PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GCM1555C1H680JA16D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GCM1555C1H680JA16D
50V 68pF C0G ±5% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 68pF C0G ±5% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2477814P 60-GCM1555C1H680JA16D 965995-GCM1555C1H680JA16D 490-12653-2-ND 490-12653-6-ND GCM1555C1H680JA16D 92AH4763 GCM1555C1H680JA16D
Product Name MLCCs - Multilayer Ceramic Capacitors 68PF 50V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 68Pf, 50V, Mlcc, 0402 Rohs Compliant Murata Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Technology Multilayer Film Capacitors Multilayer
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; C0G Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 6.80E-5 microF 6.80E-5 microF 6.80E-5 microF 6.80E-5 microF 6.80E-5 microF
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Capacitors - 1572-1260-ND - DigiKey
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Ceramic Capacitors - 1608-0603F0500820GCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers