Murata Power Solutions 5.6PF 50V Capacitor GCM1555C1H5R6CA16D

Description
CAP CER 5.6PF 50V C0G/NP0 0402 Product overview: GCM1555C1H5R6CA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.6PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5.6PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1555C1H5R6CA16 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 5.6PF 50V C0G/NP0 0402 Product overview: GCM1555C1H5R6CA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.6PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5.6PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1555C1H5R6CA16 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5.6PF 50V Capacitor
60-GCM1555C1H5R6CA16D
5.6PF 50V Capacitor 60-GCM1555C1H5R6CA16D
CAP CER 5.6PF 50V C0G/NP0 0402 Product overview: GCM1555C1H5R6CA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.6PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5.6PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1555C1H5R6CA16 D can be used for catalog matching and distributor lookup.

CAP CER 5.6PF 50V C0G/NP0 0402 Product overview: GCM1555C1H5R6CA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.6PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5.6PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1555C1H5R6CA16D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-GCM1555C1H5R6CA16DTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Ceramic Capacitors - 490-GCM1555C1H5R6CA16DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 5.6PF 50V C0G/NP0 0402

CAP CER 5.6PF 50V C0G/NP0 0402

Buy Now Datasheet
Ceramic Capacitors - 490-GCM1555C1H5R6CA16DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 5.6PF 50V C0G/NP0 0402

CAP CER 5.6PF 50V C0G/NP0 0402

Buy Now Datasheet
Ceramic Capacitors - GCM1555C1H5R6CA16D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM1555C1H5R6CA16D
Ceramic Capacitors GCM1555C1H5R6CA16D
CAP CER

CAP CER

Supplier's Site
Cap, Aec-Q200, 5.6Pf, 50V, Mlcc, 0402 Rohs Compliant Murata - 92AH4750 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 5.6Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
92AH4750
Cap, Aec-Q200, 5.6Pf, 50V, Mlcc, 0402 Rohs Compliant Murata 92AH4750
CAP, AEC-Q200, 5.6PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, AEC-Q200, 5.6PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GCM1555C1H5R6CA16D 490-GCM1555C1H5R6CA16DTR-ND 490-GCM1555C1H5R6CA16DDKR-ND GCM1555C1H5R6CA16D 92AH4750
Product Name 5.6PF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 5.6Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 5.60E-6 microF 5.60E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525008P20HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C153U100CB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers