Murata Electronics Connectors,Interconnects GCM1555C1H5R6CA16D

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Tray Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 15000V (15kV) Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C Mounting Type: Requires Holder
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Tray Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 15000V (15kV) Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C Mounting Type: Requires Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Tray Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 15000V (15kV) Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C Mounting Type: Requires Holder

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Tray
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 15000V (15kV)
Temperature Coefficient: Y6P
Operating Temperature: -40°C ~ 85°C
Mounting Type: Requires Holder

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Mounting Requires Holder
Unlock Full Specs
to access all available technical data

Similar Products

Type-N Coaxial Connector, Air-side, 500 Volts, 3 Amps - A0675-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 500 volts
Current Rating 3.0 amps
View Details
PB+ Backplane Male Right Angle Solder Power Connector - 80317-1 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details