Murata Electronics Ceramic Capacitors GCM1555C1H5R0BA16D

Description
5pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
5pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-16441-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16441-1-ND
Ceramic Capacitors 490-16441-1-ND
5pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

5pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16441-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16441-2-ND
Ceramic Capacitors 490-16441-2-ND
5pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

5pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16441-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16441-6-ND
Ceramic Capacitors 490-16441-6-ND
5pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

5pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
5PF 50V Capacitor
60-GCM1555C1H5R0BA16D
5PF 50V Capacitor 60-GCM1555C1H5R0BA16D
CAP CER 5PF 50V C0G/NP0 0402 Product overview: GCM1555C1H5R0BA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1555C1H5R0BA16 D can be used for catalog matching and distributor lookup.

CAP CER 5PF 50V C0G/NP0 0402 Product overview: GCM1555C1H5R0BA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1555C1H5R0BA16D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1358600-GCM1555C1H5R0BA16D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1358600-GCM1555C1H5R0BA16D
Capacitors - Ceramic Capacitors 1358600-GCM1555C1H5R0BA16D
Win Source Part Number: 1358600-GCM1555C1H5R 0BA16D Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: GCM Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Base Product Number: GCM1555C1H Mounting Type: Surface Mount, MLCC HTSUS: 8532.24.0020 Capacitance: 5 pF Tolerance: ±0.1pF Voltage - Rated: 50V Ratings: AEC-Q200 Applications: Automotive Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: C0G, NP0 Thickness (Max): 0.022" (0.55mm)

Win Source Part Number: 1358600-GCM1555C1H5R0BA16D
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: GCM
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Base Product Number: GCM1555C1H
Mounting Type: Surface Mount, MLCC
HTSUS: 8532.24.0020
Capacitance: 5 pF
Tolerance: ±0.1pF
Voltage - Rated: 50V
Ratings: AEC-Q200
Applications: Automotive
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.022" (0.55mm)

Buy Now Datasheet
Ceramic Capacitors - GCM1555C1H5R0BA16D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM1555C1H5R0BA16D
Ceramic Capacitors GCM1555C1H5R0BA16D
CAP CER 5PF 50V C0G/NP0 0402

CAP CER 5PF 50V C0G/NP0 0402

Supplier's Site Datasheet
CAP CER 5PF 50V C0G/NP0 0402 - 535-GCM1555C1H5R0BA16D - Utmel Electronic Limited
Hong Kong, China
CAP CER 5PF 50V C0G/NP0 0402
535-GCM1555C1H5R0BA16D
CAP CER 5PF 50V C0G/NP0 0402 535-GCM1555C1H5R0BA16D
CAP CER 5PF 50V C0G/NP0 0402

CAP CER 5PF 50V C0G/NP0 0402

Supplier's Site
Cap, Aec-Q200, 5Pf, 50V, Mlcc, 0402 Rohs Compliant Murata - 92AH4747 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 5Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
92AH4747
Cap, Aec-Q200, 5Pf, 50V, Mlcc, 0402 Rohs Compliant Murata 92AH4747
CAP, AEC-Q200, 5PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, AEC-Q200, 5PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors GCM1555C1H5R0BA16D
CAP CER 5PF 50V C0G/NP0 0402

CAP CER 5PF 50V C0G/NP0 0402

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-16441-1-ND 490-16441-6-ND 60-GCM1555C1H5R0BA16D 1358600-GCM1555C1H5R0BA16D GCM1555C1H5R0BA16D 535-GCM1555C1H5R0BA16D 92AH4747 GCM1555C1H5R0BA16D
Product Name Ceramic Capacitors Ceramic Capacitors 5PF 50V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors CAP CER 5PF 50V C0G/NP0 0402 Cap, Aec-Q200, 5Pf, 50V, Mlcc, 0402 Rohs Compliant Murata Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive Automotive; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; CERAMIC
WVDC 50 volts 50 volts 50 volts 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C283U7R5AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 1608-050521500471GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details