Murata Electronics MLCCs - Multilayer Ceramic Capacitors GCM1555C1H560JA16D

Description
Murata GCM1555C1H560JA16D
Request a Quote Datasheet
Description
Murata GCM1555C1H560JA16D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 2477808 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477808
MLCCs - Multilayer Ceramic Capacitors 2477808
Murata GCM1555C1H560JA16D

Murata GCM1555C1H560JA16D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2477809 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477809
MLCCs - Multilayer Ceramic Capacitors 2477809
Murata GCM1555C1H560JA16D

Murata GCM1555C1H560JA16D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2477809P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477809P
MLCCs - Multilayer Ceramic Capacitors 2477809P
Murata GCM1555C1H560JA16D

Murata GCM1555C1H560JA16D

Supplier's Site
Singapore, Singapore
56PF 50V Capacitor
60-GCM1555C1H560JA16D
56PF 50V Capacitor 60-GCM1555C1H560JA16D
CAP CER 56PF 50V C0G/NP0 0402 Product overview: GCM1555C1H560JA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 56PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 56PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1555C1H560JA16 D can be used for catalog matching and distributor lookup.

CAP CER 56PF 50V C0G/NP0 0402 Product overview: GCM1555C1H560JA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 56PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 56PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1555C1H560JA16D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1107939-GCM1555C1H560JA16D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1107939-GCM1555C1H560JA16D
Capacitors - Ceramic Capacitors 1107939-GCM1555C1H560JA16D
Win Source Part Number: 1107939-GCM1555C1H56 0JA16D Category: Capacitors>Ceramic Capacitors Series: GCM Package: Tape & Reel Applications: Automotive Standard Package: 10,000 Capacitance: 56 pF Tolerance: ±5% Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Ratings: AEC-Q200 Thickness (Max): 0.022" (0.55mm) Mounting Type: Surface Mount, MLCC Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): GCM1555C1H560JA16D.; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-13291-2,490-1329 1-1,490-13291-6,GCM1 555C1H560JA16D-ND Base Product Number: GCM1555C1H

Win Source Part Number: 1107939-GCM1555C1H560JA16D
Category: Capacitors>Ceramic Capacitors
Series: GCM
Package: Tape & Reel
Applications: Automotive
Standard Package: 10,000
Capacitance: 56 pF
Tolerance: ±5%
Voltage - Rated: 50V
Temperature Coefficient: C0G, NP0
Ratings: AEC-Q200
Thickness (Max): 0.022" (0.55mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0402 (1005 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Alternative Parts (Cross-Reference): GCM1555C1H560JA16D.;
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Other Names: 490-13291-2,490-13291-1,490-13291-6,GCM1555C1H560JA16D-ND
Base Product Number: GCM1555C1H

Buy Now Datasheet
Ceramic Capacitors - 490-13291-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13291-6-ND
Ceramic Capacitors 490-13291-6-ND
56pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

56pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-13291-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13291-2-ND
Ceramic Capacitors 490-13291-2-ND
56pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

56pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-13291-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13291-1-ND
Ceramic Capacitors 490-13291-1-ND
56pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

56pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - GCM1555C1H560JA16D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM1555C1H560JA16D
Ceramic Capacitors GCM1555C1H560JA16D
CAP CER 56PF 50V C0G/NP0 0402

CAP CER 56PF 50V C0G/NP0 0402

Supplier's Site Datasheet
Cap, Aec-Q200, 56Pf, 50V, Mlcc, 0402 Rohs Compliant Murata - 92AH4752 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 56Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
92AH4752
Cap, Aec-Q200, 56Pf, 50V, Mlcc, 0402 Rohs Compliant Murata 92AH4752
CAP, AEC-Q200, 56PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, AEC-Q200, 56PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GCM1555C1H560JA16D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GCM1555C1H560JA16D
50V 56pF C0G ±5% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 56pF C0G ±5% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2477808 60-GCM1555C1H560JA16D 1107939-GCM1555C1H560JA16D 490-13291-6-ND 490-13291-2-ND GCM1555C1H560JA16D 92AH4752 GCM1555C1H560JA16D
Product Name MLCCs - Multilayer Ceramic Capacitors 56PF 50V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 56Pf, 50V, Mlcc, 0402 Rohs Compliant Murata Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Technology Multilayer Film Capacitors Multilayer
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; C0G Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 5.60E-5 microF 5.60E-5 microF 5.60E-5 microF 5.60E-5 microF 5.60E-5 microF
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525007P50HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
Film Capacitors - 105PHB850K4H-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications High Frequency
View Details
3 suppliers