Murata Electronics Ceramic Capacitors GCM1555C1H4R7CA16D

Description
4.7pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
4.7pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-12652-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12652-6-ND
Ceramic Capacitors 490-12652-6-ND
4.7pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

4.7pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12652-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12652-1-ND
Ceramic Capacitors 490-12652-1-ND
4.7pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

4.7pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12652-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12652-2-ND
Ceramic Capacitors 490-12652-2-ND
4.7pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

4.7pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
4.7PF 50V Capacitor
60-GCM1555C1H4R7CA16D
4.7PF 50V Capacitor 60-GCM1555C1H4R7CA16D
CAP CER 4.7PF 50V C0G/NP0 0402 Product overview: GCM1555C1H4R7CA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1555C1H4R7CA16 D can be used for catalog matching and distributor lookup.

CAP CER 4.7PF 50V C0G/NP0 0402 Product overview: GCM1555C1H4R7CA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1555C1H4R7CA16D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1331117-GCM1555C1H4R7CA16D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1331117-GCM1555C1H4R7CA16D
Capacitors - Ceramic Capacitors 1331117-GCM1555C1H4R7CA16D
Manufacturer: Murata Electronics Win Source Part Number: 1331117-GCM1555C1H4R 7CA16D Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Applications: Automotive Standard Package: 10,000 Mounting: Surface Mount, MLCC Capacitance: 4.7 pF Tolerance: ±0.25pF Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Ratings: AEC-Q200 Thickness (Max): 0.022" (0.55mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-12652-6,490-1265 2-2,490-12652-1,GCM1 555C1H4R7CA16D-ND Base Product Number: GCM1555C1H RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1331117-GCM1555C1H4R7CA16D
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Applications: Automotive
Standard Package: 10,000
Mounting: Surface Mount, MLCC
Capacitance: 4.7 pF
Tolerance: ±0.25pF
Voltage - Rated: 50V
Temperature Coefficient: C0G, NP0
Ratings: AEC-Q200
Thickness (Max): 0.022" (0.55mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-12652-6,490-12652-2,490-12652-1,GCM1555C1H4R7CA16D-ND
Base Product Number: GCM1555C1H
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GCM1555C1H4R7CA16D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GCM1555C1H4R7CA16D
50V 4.7pF C0G 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 4.7pF C0G 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - GCM1555C1H4R7CA16D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM1555C1H4R7CA16D
Ceramic Capacitors GCM1555C1H4R7CA16D
CAP CER 4.7PF 50V C0G/NP0 0402

CAP CER 4.7PF 50V C0G/NP0 0402

Supplier's Site Datasheet
Cap, Aec-Q200, 4.7Pf, 50V, Mlcc, 0402 Rohs Compliant Murata - 92AH4740 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 4.7Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
92AH4740
Cap, Aec-Q200, 4.7Pf, 50V, Mlcc, 0402 Rohs Compliant Murata 92AH4740
CAP, AEC-Q200, 4.7PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, AEC-Q200, 4.7PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 4.7Pf, 50V, Mlcc, 0402 Rohs Compliant Murata - 64AJ4226 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
64AJ4226
Cap, 4.7Pf, 50V, Mlcc, 0402 Rohs Compliant Murata 64AJ4226
CAP, 4.7PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 4.7PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-12652-6-ND 490-12652-1-ND 60-GCM1555C1H4R7CA16D 1331117-GCM1555C1H4R7CA16D GCM1555C1H4R7CA16D GCM1555C1H4R7CA16D 92AH4740
Product Name Ceramic Capacitors Ceramic Capacitors 4.7PF 50V Capacitor Capacitors - Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors Cap, Aec-Q200, 4.7Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000330GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details