Murata Electronics Ceramic Capacitors GCM1555C1H4R3BA16D

Description
4.3pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
4.3pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-14423-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14423-6-ND
Ceramic Capacitors 490-14423-6-ND
4.3pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

4.3pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14423-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14423-1-ND
Ceramic Capacitors 490-14423-1-ND
4.3pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

4.3pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14423-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14423-2-ND
Ceramic Capacitors 490-14423-2-ND
4.3pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

4.3pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
4.3PF 50V Capacitor
60-GCM1555C1H4R3BA16D
4.3PF 50V Capacitor 60-GCM1555C1H4R3BA16D
CAP CER 4.3PF 50V C0G/NP0 0402 Product overview: GCM1555C1H4R3BA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.3PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.3PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1555C1H4R3BA16 D can be used for catalog matching and distributor lookup.

CAP CER 4.3PF 50V C0G/NP0 0402 Product overview: GCM1555C1H4R3BA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.3PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.3PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1555C1H4R3BA16D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1038277-GCM1555C1H4R3BA16D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1038277-GCM1555C1H4R3BA16D
Capacitors - Ceramic Capacitors 1038277-GCM1555C1H4R3BA16D
Win Source Part Number: 1038277-GCM1555C1H4R 3BA16D Category: Capacitors>Ceramic Capacitors Series: GCM Package: Tape & Reel Applications: Automotive Standard Package: 10,000 Capacitance: 4.3 pF Tolerance: ±0.1pF Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Ratings: AEC-Q200 Thickness (Max): 0.022" (0.55mm) Mounting Type: Surface Mount, MLCC Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-14423-6,490-1442 3-2,490-14423-1 Base Product Number: GCM1555C1H

Win Source Part Number: 1038277-GCM1555C1H4R3BA16D
Category: Capacitors>Ceramic Capacitors
Series: GCM
Package: Tape & Reel
Applications: Automotive
Standard Package: 10,000
Capacitance: 4.3 pF
Tolerance: ±0.1pF
Voltage - Rated: 50V
Temperature Coefficient: C0G, NP0
Ratings: AEC-Q200
Thickness (Max): 0.022" (0.55mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0402 (1005 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Other Names: 490-14423-6,490-14423-2,490-14423-1
Base Product Number: GCM1555C1H

Buy Now Datasheet
Cap, Aec-Q200, 4.3Pf, 50V, Mlcc, 0402 Rohs Compliant Murata - 92AH4738 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 4.3Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
92AH4738
Cap, Aec-Q200, 4.3Pf, 50V, Mlcc, 0402 Rohs Compliant Murata 92AH4738
CAP, AEC-Q200, 4.3PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, AEC-Q200, 4.3PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - GCM1555C1H4R3BA16D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM1555C1H4R3BA16D
Ceramic Capacitors GCM1555C1H4R3BA16D
CAP CER 4.3PF 50V C0G/NP0 0402

CAP CER 4.3PF 50V C0G/NP0 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-14423-6-ND 490-14423-1-ND 60-GCM1555C1H4R3BA16D 1038277-GCM1555C1H4R3BA16D 92AH4738 GCM1555C1H4R3BA16D
Product Name Ceramic Capacitors Ceramic Capacitors 4.3PF 50V Capacitor Capacitors - Ceramic Capacitors Cap, Aec-Q200, 4.3Pf, 50V, Mlcc, 0402 Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C483U063CC2D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 48000 microF
View Details
4 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0505J250P700BQT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Film Capacitors - 1908624P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details