Murata Electronics 47PF 50V Capacitor GCM1555C1H470JA16D

Description
CAP CER 47PF 50V C0G/NP0 0402 Product overview: GCM1555C1H470JA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1555C1H470JA16 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 47PF 50V C0G/NP0 0402 Product overview: GCM1555C1H470JA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1555C1H470JA16 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
47PF 50V Capacitor
60-GCM1555C1H470JA16D
47PF 50V Capacitor 60-GCM1555C1H470JA16D
CAP CER 47PF 50V C0G/NP0 0402 Product overview: GCM1555C1H470JA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1555C1H470JA16 D can be used for catalog matching and distributor lookup.

CAP CER 47PF 50V C0G/NP0 0402 Product overview: GCM1555C1H470JA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1555C1H470JA16D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1328886-GCM1555C1H470JA16D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1328886-GCM1555C1H470JA16D
Capacitors - Ceramic Capacitors 1328886-GCM1555C1H470JA16D
Manufacturer: Murata Electronics Win Source Part Number: 1328886-GCM1555C1H47 0JA16D Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Applications: Automotive Standard Package: 10,000 Mounting: Surface Mount, MLCC Capacitance: 47 pF Tolerance: ±5% Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Ratings: AEC-Q200 Thickness (Max): 0.022" (0.55mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-10670-6,GCM1555C 1H470JA16D-ND,490-10 670-1,490-10670-2 Base Product Number: GCM1555C1H RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1328886-GCM1555C1H470JA16D
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Applications: Automotive
Standard Package: 10,000
Mounting: Surface Mount, MLCC
Capacitance: 47 pF
Tolerance: ±5%
Voltage - Rated: 50V
Temperature Coefficient: C0G, NP0
Ratings: AEC-Q200
Thickness (Max): 0.022" (0.55mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-10670-6,GCM1555C1H470JA16D-ND,490-10670-1,490-10670-2
Base Product Number: GCM1555C1H
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Ceramic Capacitors - 490-10670-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10670-2-ND
Ceramic Capacitors 490-10670-2-ND
47pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

47pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10670-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10670-6-ND
Ceramic Capacitors 490-10670-6-ND
47pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

47pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10670-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10670-1-ND
Ceramic Capacitors 490-10670-1-ND
47pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

47pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GCM1555C1H470JA16D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GCM1555C1H470JA16D
50V 47pF C0G ±5% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 47pF C0G ±5% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Cap, Aec-Q200, 47Pf, 50V, Mlcc, 0402 Rohs Compliant Murata - 92AH4745 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 47Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
92AH4745
Cap, Aec-Q200, 47Pf, 50V, Mlcc, 0402 Rohs Compliant Murata 92AH4745
CAP, AEC-Q200, 47PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, AEC-Q200, 47PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, Aec-Q200, 47Pf, 50V, Mlcc, 0402 Rohs Compliant Murata - 03AJ1456 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 47Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
03AJ1456
Cap, Aec-Q200, 47Pf, 50V, Mlcc, 0402 Rohs Compliant Murata 03AJ1456
CAP, AEC-Q200, 47PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, AEC-Q200, 47PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - GCM1555C1H470JA16D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM1555C1H470JA16D
Ceramic Capacitors GCM1555C1H470JA16D
CAP CER 47PF 50V C0G/NP0 0402

CAP CER 47PF 50V C0G/NP0 0402

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey LCSC Electronics Technology (HK) Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GCM1555C1H470JA16D 1328886-GCM1555C1H470JA16D 490-10670-2-ND 490-10670-6-ND GCM1555C1H470JA16D 92AH4745 GCM1555C1H470JA16D
Product Name 47PF 50V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Cap, Aec-Q200, 47Pf, 50V, Mlcc, 0402 Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.70E-5 microF 4.70E-5 microF 4.70E-5 microF 4.70E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 227SML035MD10 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100150JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details