Murata Electronics Ceramic Capacitors GCM1555C1H391JA16D

Description
390pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
390pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GCM1555C1H391JA16DDKR-ND - DigiKey
Thief River Falls, MN, United States
390pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

390pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GCM1555C1H391JA16DTR-ND - DigiKey
Thief River Falls, MN, United States
390pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

390pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GCM1555C1H391JA16DCT-ND - DigiKey
Thief River Falls, MN, United States
390pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

390pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
390PF 50V Capacitor
60-GCM1555C1H391JA16D
390PF 50V Capacitor 60-GCM1555C1H391JA16D
CAP CER 390PF 50V C0G/NP0 0402 Product overview: GCM1555C1H391JA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 390PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 390PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1555C1H391JA16 D can be used for catalog matching and distributor lookup.

CAP CER 390PF 50V C0G/NP0 0402 Product overview: GCM1555C1H391JA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 390PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 390PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1555C1H391JA16D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1356210-GCM1555C1H391JA16D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1356210-GCM1555C1H391JA16D
Capacitors - Ceramic Capacitors 1356210-GCM1555C1H391JA16D
Win Source Part Number: 1356210-GCM1555C1H39 1JA16D Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: GCM Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Base Product Number: GCM1555C1H Mounting Type: Surface Mount, MLCC HTSUS: 8532.24.0020 Capacitance: 390 pF Tolerance: ±5% Voltage - Rated: 50V Ratings: AEC-Q200 Applications: Automotive Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: C0G, NP0 Thickness (Max): 0.022" (0.55mm)

Win Source Part Number: 1356210-GCM1555C1H391JA16D
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: GCM
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Base Product Number: GCM1555C1H
Mounting Type: Surface Mount, MLCC
HTSUS: 8532.24.0020
Capacitance: 390 pF
Tolerance: ±5%
Voltage - Rated: 50V
Ratings: AEC-Q200
Applications: Automotive
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.022" (0.55mm)

Buy Now Datasheet
Ceramic Capacitors - GCM1555C1H391JA16D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM1555C1H391JA16D
Ceramic Capacitors GCM1555C1H391JA16D
CAP CER 390PF 50V C0G/NP0 0402

CAP CER 390PF 50V C0G/NP0 0402

Supplier's Site Datasheet
Cap, Aec-Q200, 390Pf, 50V, Mlcc, 0402 Rohs Compliant Murata - 92AH4736 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 390Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
92AH4736
Cap, Aec-Q200, 390Pf, 50V, Mlcc, 0402 Rohs Compliant Murata 92AH4736
CAP, AEC-Q200, 390PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, AEC-Q200, 390PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GCM1555C1H391JA16D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GCM1555C1H391JA16D
50V 390pF C0G ±5% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 390pF C0G ±5% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-GCM1555C1H391JA16DDKR-ND 490-GCM1555C1H391JA16DTR-ND 60-GCM1555C1H391JA16D 1356210-GCM1555C1H391JA16D GCM1555C1H391JA16D 92AH4736 GCM1555C1H391JA16D
Product Name Ceramic Capacitors Ceramic Capacitors 390PF 50V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 390Pf, 50V, Mlcc, 0402 Rohs Compliant Murata Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C373U040EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
Ceramic Capacitors - 1608-1289-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details