CAP CER 390PF 50V C0G/NP0 0402 Product overview: GCM1555C1H391FA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 390PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 390PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1555C1H391FA16
390pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
390pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
390pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
CAP, AEC-Q200, 390PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-GCM1555C1H391FA16D | 490-GCM1555C1H391FA16DTR-ND | 490-GCM1555C1H391FA16DDKR-ND | 92AH4735 |
| Product Name | 390PF 50V Capacitor | Ceramic Capacitors | Ceramic Capacitors | Cap, Aec-Q200, 390Pf, 50V, Mlcc, 0402 Rohs Compliant Murata |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | |
| RoHS Compliant | Yes | Yes | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 3.90E-4 microF |