39pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
39pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
39pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
CAP CER 39PF 50V C0G/NP0 0402 Product overview: GCM1555C1H390JA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 39PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 39PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1555C1H390JA16
CAP, AEC-Q200, 39PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES
CAP, AEC-Q200, 39PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES
50V 39pF C0G ±5% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
CAP CER 39PF 50V C0G/NP0 0402
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 490-GCM1555C1H390JA16DCT-ND | 490-GCM1555C1H390JA16DDKR-ND | 60-GCM1555C1H390JA16D | 03AJ1454 | GCM1555C1H390JA16D | GCM1555C1H390JA16D |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | 39PF 50V Capacitor | Cap, Aec-Q200, 39Pf, 50V, Mlcc, 0402 Rohs Compliant Murata | Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | Automotive | Automotive | Automotive | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |