Murata Electronics MLCCs - Multilayer Ceramic Capacitors GCM1555C1H331FA16D

Description
Murata GCM1555C1H331FA16D
Request a Quote Datasheet
Description
Murata GCM1555C1H331FA16D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 2477804 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477804
MLCCs - Multilayer Ceramic Capacitors 2477804
Murata GCM1555C1H331FA16D

Murata GCM1555C1H331FA16D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2477804P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477804P
MLCCs - Multilayer Ceramic Capacitors 2477804P
Murata GCM1555C1H331FA16D

Murata GCM1555C1H331FA16D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2477803 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477803
MLCCs - Multilayer Ceramic Capacitors 2477803
Murata GCM1555C1H331FA16D

Murata GCM1555C1H331FA16D

Supplier's Site
Ceramic Capacitors - 490-GCM1555C1H331FA16DDKR-ND - DigiKey
Thief River Falls, MN, United States
330pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

330pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GCM1555C1H331FA16DCT-ND - DigiKey
Thief River Falls, MN, United States
330pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

330pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GCM1555C1H331FA16DTR-ND - DigiKey
Thief River Falls, MN, United States
330pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

330pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
330PF 50V Capacitor
60-GCM1555C1H331FA16D
330PF 50V Capacitor 60-GCM1555C1H331FA16D
CAP CER 330PF 50V C0G/NP0 0402 Product overview: GCM1555C1H331FA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1555C1H331FA16 D can be used for catalog matching and distributor lookup.

CAP CER 330PF 50V C0G/NP0 0402 Product overview: GCM1555C1H331FA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1555C1H331FA16D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GCM1555C1H331FA16D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GCM1555C1H331FA16D
50V 330pF C0G ±1% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 330pF C0G ±1% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - GCM1555C1H331FA16D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM1555C1H331FA16D
Ceramic Capacitors GCM1555C1H331FA16D
CAP CER 330PF 50V C0G/NP0 0402

CAP CER 330PF 50V C0G/NP0 0402

Supplier's Site Datasheet
Cap, Aec-Q200, 330Pf, 50V, Mlcc, 0402 Rohs Compliant Murata - 92AH4730 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 330Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
92AH4730
Cap, Aec-Q200, 330Pf, 50V, Mlcc, 0402 Rohs Compliant Murata 92AH4730
CAP, AEC-Q200, 330PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, AEC-Q200, 330PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 330Pf, 50V, Mlcc, 0402 Rohs Compliant Murata - 64AJ4225 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
64AJ4225
Cap, 330Pf, 50V, Mlcc, 0402 Rohs Compliant Murata 64AJ4225
CAP, 330PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 330PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2477804 490-GCM1555C1H331FA16DDKR-ND 490-GCM1555C1H331FA16DCT-ND 60-GCM1555C1H331FA16D GCM1555C1H331FA16D GCM1555C1H331FA16D 92AH4730
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors 330PF 50V Capacitor Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors Cap, Aec-Q200, 330Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
Technology Multilayer Multilayer Film Capacitors
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 3.30E-4 microF 3.30E-4 microF 3.30E-4 microF 3.30E-4 microF
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1701031 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details