Murata Electronics Ceramic Capacitors GCM1555C1H2R9CA16D

Description
2.9pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
2.9pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GCM1555C1H2R9CA16D-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GCM1555C1H2R9CA16D-ND
Ceramic Capacitors GCM1555C1H2R9CA16D-ND
2.9pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

2.9pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
2.9PF 50V Capacitor
60-GCM1555C1H2R9CA16D
2.9PF 50V Capacitor 60-GCM1555C1H2R9CA16D
CAP CER 2.9PF 50V C0G/NP0 0402 Product overview: GCM1555C1H2R9CA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.9PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.9PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1555C1H2R9CA16 D can be used for catalog matching and distributor lookup.

CAP CER 2.9PF 50V C0G/NP0 0402 Product overview: GCM1555C1H2R9CA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.9PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.9PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1555C1H2R9CA16D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1359258-GCM1555C1H2R9CA16D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1359258-GCM1555C1H2R9CA16D
Capacitors - Ceramic Capacitors 1359258-GCM1555C1H2R9CA16D
Win Source Part Number: 1359258-GCM1555C1H2R 9CA16D Category: Capacitors - Ceramic Capacitors Package: Tape & Reel Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: GCM Product Status: Active Package / Case: 0402 (1005 Metric) Base Product Number: GCM1555C1H Mounting Type: Surface Mount, MLCC HTSUS: 8532.24.0020 Capacitance: 2.9 pF Tolerance: ±0.25pF Voltage - Rated: 50V Ratings: AEC-Q200 Applications: Automotive Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: C0G, NP0 Thickness (Max): 0.022" (0.55mm)

Win Source Part Number: 1359258-GCM1555C1H2R9CA16D
Category: Capacitors - Ceramic Capacitors
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: GCM
Product Status: Active
Package / Case: 0402 (1005 Metric)
Base Product Number: GCM1555C1H
Mounting Type: Surface Mount, MLCC
HTSUS: 8532.24.0020
Capacitance: 2.9 pF
Tolerance: ±0.25pF
Voltage - Rated: 50V
Ratings: AEC-Q200
Applications: Automotive
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.022" (0.55mm)

Buy Now Datasheet
Ceramic Capacitors - GCM1555C1H2R9CA16D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM1555C1H2R9CA16D
Ceramic Capacitors GCM1555C1H2R9CA16D
CAP CER 2.9PF 50V C0G/NP0 0402

CAP CER 2.9PF 50V C0G/NP0 0402

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GCM1555C1H2R9CA16D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GCM1555C1H2R9CA16D
50V 2.9pF 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 2.9pF 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors GCM1555C1H2R9CA16D
CAP CER 2.9PF 50V C0G/NP0 0402

CAP CER 2.9PF 50V C0G/NP0 0402

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number GCM1555C1H2R9CA16D-ND 60-GCM1555C1H2R9CA16D 1359258-GCM1555C1H2R9CA16D GCM1555C1H2R9CA16D GCM1555C1H2R9CA16D GCM1555C1H2R9CA16D
Product Name Ceramic Capacitors 2.9PF 50V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications Automotive Automotive Automotive; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 336SML100M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C17AH121K-4ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details