2.5pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
CAP CER 2.5PF 50V C0G/NP0 0402 Product overview: GCM1555C1H2R5CA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.5PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1555C1H2R5CA16
CAP CER 2.5PF 50V C0G/NP0 0402
CAP CER 2.5PF 50V C0G/NP0 0402
50V 2.5pF C0G 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | GCM1555C1H2R5CA16D-ND | 60-GCM1555C1H2R5CA16D | GCM1555C1H2R5CA16D | GCM1555C1H2R5CA16D | GCM1555C1H2R5CA16D |
| Product Name | Ceramic Capacitors | 2.5PF 50V Capacitor | Capacitors - Ceramic Capacitors | Ceramic Capacitors | Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Chip Capacitor; Surface Mount, MLCC | Chip Capacitor | |
| Applications | Automotive | Automotive; Automotive | Automotive | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| WVDC | 50 volts | 50 volts | 50 volts | 50 volts | 50 volts |