Murata Electronics Ceramic Capacitors GCM1555C1H2R0BA16D

Description
2pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote
Description
2pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Murata GCM1555C1H2R0BA16# is a multi-layer ceramic capacitor (MLCC) with a capacitance of 2.0 pF and a rated voltage of 50V DC. It is compliant with AEC-Q200 standards, making it suitable for automotive applications. The capacitor is packaged in a compact 0402 (1005M) size, with dimensions of 1.0 mm in length, 0.5 mm in width, and a thickness of 0.5 mm. It operates within a temperature range of -55°C to 125°C and features a temperature coefficient of C0G, which provides stable capacitance over varying temperatures. The product is RoHS compliant, ensuring it meets environmental regulations. The typical mass of a single piece is 1.6 mg, and it is available in various packaging options, including paper tape.

Datasheet Summary
Powered by GS/AI

The Murata GCM1555C1H2R0BA16# is a multi-layer ceramic capacitor (MLCC) with a capacitance of 2.0 pF and a rated voltage of 50V DC. It is compliant with AEC-Q200 standards, making it suitable for automotive applications. The capacitor is packaged in a compact 0402 (1005M) size, with dimensions of 1.0 mm in length, 0.5 mm in width, and a thickness of 0.5 mm. It operates within a temperature range of -55°C to 125°C and features a temperature coefficient of C0G, which provides stable capacitance over varying temperatures. The product is RoHS compliant, ensuring it meets environmental regulations. The typical mass of a single piece is 1.6 mg, and it is available in various packaging options, including paper tape.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-16449-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16449-2-ND
Ceramic Capacitors 490-16449-2-ND
2pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

2pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16449-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16449-1-ND
Ceramic Capacitors 490-16449-1-ND
2pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

2pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16449-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16449-6-ND
Ceramic Capacitors 490-16449-6-ND
2pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

2pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 2Pf, 50V, Mlcc, 0402 Rohs Compliant Murata - 92AH4709 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 2Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
92AH4709
Cap, Aec-Q200, 2Pf, 50V, Mlcc, 0402 Rohs Compliant Murata 92AH4709
CAP, AEC-Q200, 2PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, AEC-Q200, 2PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - GCM1555C1H2R0BA16D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM1555C1H2R0BA16D
Ceramic Capacitors GCM1555C1H2R0BA16D
CAP CER 2PF 50V C0G/NP0 0402

CAP CER 2PF 50V C0G/NP0 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-16449-2-ND 490-16449-6-ND 92AH4709 GCM1555C1H2R0BA16D
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 2Pf, 50V, Mlcc, 0402 Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 1761-0504N221J101PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Paper Film Capacitors - 125HC3600K2EM8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers