Murata Electronics Ceramic Capacitors GCM1555C1H270JA16D

Description
27pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
27pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-12651-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12651-1-ND
Ceramic Capacitors 490-12651-1-ND
27pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

27pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12651-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12651-2-ND
Ceramic Capacitors 490-12651-2-ND
27pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

27pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12651-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12651-6-ND
Ceramic Capacitors 490-12651-6-ND
27pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

27pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
27PF 50V Capacitor
60-GCM1555C1H270JA16D
27PF 50V Capacitor 60-GCM1555C1H270JA16D
CAP CER 27PF 50V C0G/NP0 0402 Product overview: GCM1555C1H270JA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 27PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1555C1H270JA16 D can be used for catalog matching and distributor lookup.

CAP CER 27PF 50V C0G/NP0 0402 Product overview: GCM1555C1H270JA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 27PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1555C1H270JA16D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2477798 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477798
MLCCs - Multilayer Ceramic Capacitors 2477798
Murata GCM1555C1H270JA16D

Murata GCM1555C1H270JA16D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2477800 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477800
MLCCs - Multilayer Ceramic Capacitors 2477800
Murata GCM1555C1H270JA16D

Murata GCM1555C1H270JA16D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2477800P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477800P
MLCCs - Multilayer Ceramic Capacitors 2477800P
Murata GCM1555C1H270JA16D

Murata GCM1555C1H270JA16D

Supplier's Site
Capacitors - Ceramic Capacitors - 1113716-GCM1555C1H270JA16D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1113716-GCM1555C1H270JA16D
Capacitors - Ceramic Capacitors 1113716-GCM1555C1H270JA16D
Win Source Part Number: 1113716-GCM1555C1H27 0JA16D Category: Capacitors>Ceramic Capacitors Series: GCM Package: Tape & Reel Applications: Automotive Standard Package: 10,000 Capacitance: 27 pF Tolerance: ±5% Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Ratings: AEC-Q200 Thickness (Max): 0.022" (0.55mm) Mounting Type: Surface Mount, MLCC Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): GCM1555C1H270JA16D.; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-12651-6,490-1265 1-2,GCM1555C1H270JA1 6D-ND,490-12651-1 Base Product Number: GCM1555C1H

Win Source Part Number: 1113716-GCM1555C1H270JA16D
Category: Capacitors>Ceramic Capacitors
Series: GCM
Package: Tape & Reel
Applications: Automotive
Standard Package: 10,000
Capacitance: 27 pF
Tolerance: ±5%
Voltage - Rated: 50V
Temperature Coefficient: C0G, NP0
Ratings: AEC-Q200
Thickness (Max): 0.022" (0.55mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0402 (1005 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Alternative Parts (Cross-Reference): GCM1555C1H270JA16D.;
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Other Names: 490-12651-6,490-12651-2,GCM1555C1H270JA16D-ND,490-12651-1
Base Product Number: GCM1555C1H

Buy Now Datasheet
Cap, Aec-Q200, 27Pf, 50V, Mlcc, 0402 Rohs Compliant Murata - 92AH4720 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 27Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
92AH4720
Cap, Aec-Q200, 27Pf, 50V, Mlcc, 0402 Rohs Compliant Murata 92AH4720
CAP, AEC-Q200, 27PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, AEC-Q200, 27PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, Aec-Q200, 27Pf, 50V, Mlcc, 0402 Rohs Compliant Murata - 03AJ1448 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 27Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
03AJ1448
Cap, Aec-Q200, 27Pf, 50V, Mlcc, 0402 Rohs Compliant Murata 03AJ1448
CAP, AEC-Q200, 27PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, AEC-Q200, 27PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GCM1555C1H270JA16D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GCM1555C1H270JA16D
50V 27pF C0G ±5% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 27pF C0G ±5% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - GCM1555C1H270JA16D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM1555C1H270JA16D
Ceramic Capacitors GCM1555C1H270JA16D
CAP CER 27PF 50V C0G/NP0 0402

CAP CER 27PF 50V C0G/NP0 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-12651-1-ND 490-12651-6-ND 60-GCM1555C1H270JA16D 2477798 1113716-GCM1555C1H270JA16D 92AH4720 GCM1555C1H270JA16D GCM1555C1H270JA16D
Product Name Ceramic Capacitors Ceramic Capacitors 27PF 50V Capacitor MLCCs - Multilayer Ceramic Capacitors Capacitors - Ceramic Capacitors Cap, Aec-Q200, 27Pf, 50V, Mlcc, 0402 Rohs Compliant Murata Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504N142G500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Aluminum Electrolytic - 101C283U7R5AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers