Murata Electronics Ceramic Capacitors GCM1555C1H241JA16D

Description
240pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
240pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GCM1555C1H241JA16DTR-ND - DigiKey
Thief River Falls, MN, United States
240pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

240pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GCM1555C1H241JA16DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 240PF 50V C0G/NP0 0402

CAP CER 240PF 50V C0G/NP0 0402

Buy Now Datasheet
Ceramic Capacitors - 490-GCM1555C1H241JA16DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 240PF 50V C0G/NP0 0402

CAP CER 240PF 50V C0G/NP0 0402

Buy Now Datasheet
Singapore, Singapore
240PF 50V Capacitor
60-GCM1555C1H241JA16D
240PF 50V Capacitor 60-GCM1555C1H241JA16D
CAP CER 240PF 50V C0G/NP0 0402 Product overview: GCM1555C1H241JA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 240PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 240PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1555C1H241JA16 D can be used for catalog matching and distributor lookup.

CAP CER 240PF 50V C0G/NP0 0402 Product overview: GCM1555C1H241JA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 240PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 240PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1555C1H241JA16D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1359215-GCM1555C1H241JA16D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1359215-GCM1555C1H241JA16D
Capacitors - Ceramic Capacitors 1359215-GCM1555C1H241JA16D
Win Source Part Number: 1359215-GCM1555C1H24 1JA16D Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: GCM Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Base Product Number: GCM1555C1H Mounting Type: Surface Mount, MLCC HTSUS: 8532.24.0020 Capacitance: 240 pF Tolerance: ±5% Voltage - Rated: 50V Ratings: AEC-Q200 Applications: Automotive Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: C0G, NP0 Thickness (Max): 0.022" (0.55mm)

Win Source Part Number: 1359215-GCM1555C1H241JA16D
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: GCM
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Base Product Number: GCM1555C1H
Mounting Type: Surface Mount, MLCC
HTSUS: 8532.24.0020
Capacitance: 240 pF
Tolerance: ±5%
Voltage - Rated: 50V
Ratings: AEC-Q200
Applications: Automotive
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.022" (0.55mm)

Buy Now Datasheet
Ceramic Capacitors - GCM1555C1H241JA16D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM1555C1H241JA16D
Ceramic Capacitors GCM1555C1H241JA16D
CAP CER 240PF 50V C0G/NP0 0402

CAP CER 240PF 50V C0G/NP0 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-GCM1555C1H241JA16DTR-ND 490-GCM1555C1H241JA16DDKR-ND 60-GCM1555C1H241JA16D 1359215-GCM1555C1H241JA16D GCM1555C1H241JA16D
Product Name Ceramic Capacitors Ceramic Capacitors 240PF 50V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M15U103M5-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
2 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525006P80BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details