Murata Electronics Ceramic Capacitors - GCM1555C1H180JA16D GCM1555C1H180JA16D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 846244-GCM1555C1H180 JA16D Series: GCM Features: 18 pF Ceramic Capacitor Package: Reel - TR Family Name: GCM1555C1H Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-12650-6, GCM1555C1H180JA16D-N D, 490-12650-2, 490-12650-1
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 846244-GCM1555C1H180 JA16D Series: GCM Features: 18 pF Ceramic Capacitor Package: Reel - TR Family Name: GCM1555C1H Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-12650-6, GCM1555C1H180JA16D-N D, 490-12650-2, 490-12650-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GCM1555C1H180JA16D - 846244-GCM1555C1H180JA16D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GCM1555C1H180JA16D
846244-GCM1555C1H180JA16D
Ceramic Capacitors - GCM1555C1H180JA16D 846244-GCM1555C1H180JA16D
Manufacturer: Murata Electronics North America Win Source Part Number: 846244-GCM1555C1H180 JA16D Series: GCM Features: 18 pF Ceramic Capacitor Package: Reel - TR Family Name: GCM1555C1H Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-12650-6, GCM1555C1H180JA16D-N D, 490-12650-2, 490-12650-1

Manufacturer: Murata Electronics North America
Win Source Part Number: 846244-GCM1555C1H180JA16D
Series: GCM
Features: 18 pF Ceramic Capacitor
Package: Reel - TR
Family Name: GCM1555C1H
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-12650-6, GCM1555C1H180JA16D-ND, 490-12650-2, 490-12650-1

Buy Now Datasheet
Singapore, Singapore
18PF 50V Capacitor
60-GCM1555C1H180JA16D
18PF 50V Capacitor 60-GCM1555C1H180JA16D
CAP CER 18PF 50V C0G/NP0 0402 Product overview: GCM1555C1H180JA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 18PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1555C1H180JA16 D can be used for catalog matching and distributor lookup.

CAP CER 18PF 50V C0G/NP0 0402 Product overview: GCM1555C1H180JA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 18PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1555C1H180JA16D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-12650-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12650-2-ND
Ceramic Capacitors 490-12650-2-ND
18pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

18pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12650-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12650-6-ND
Ceramic Capacitors 490-12650-6-ND
18pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

18pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12650-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12650-1-ND
Ceramic Capacitors 490-12650-1-ND
18pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

18pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2477794 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477794
MLCCs - Multilayer Ceramic Capacitors 2477794
Murata GCM1555C1H180JA16D

Murata GCM1555C1H180JA16D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2477795P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477795P
MLCCs - Multilayer Ceramic Capacitors 2477795P
Murata GCM1555C1H180JA16D

Murata GCM1555C1H180JA16D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2477795 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477795
MLCCs - Multilayer Ceramic Capacitors 2477795
Murata GCM1555C1H180JA16D

Murata GCM1555C1H180JA16D

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GCM1555C1H180JA16D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GCM1555C1H180JA16D
50V 18pF C0G ±5% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 18pF C0G ±5% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - GCM1555C1H180JA16D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM1555C1H180JA16D
Ceramic Capacitors GCM1555C1H180JA16D
CAP CER 18PF 50V C0G/NP0 0402

CAP CER 18PF 50V C0G/NP0 0402

Supplier's Site Datasheet
Cap, Aec-Q200, 18Pf, 50V, Mlcc, 0402 Rohs Compliant Murata - 92AH4706 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 18Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
92AH4706
Cap, Aec-Q200, 18Pf, 50V, Mlcc, 0402 Rohs Compliant Murata 92AH4706
CAP, AEC-Q200, 18PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, AEC-Q200, 18PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey RS Components, Ltd. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 846244-GCM1555C1H180JA16D 60-GCM1555C1H180JA16D 490-12650-2-ND 490-12650-6-ND 2477794 GCM1555C1H180JA16D GCM1555C1H180JA16D 92AH4706
Product Name Ceramic Capacitors - GCM1555C1H180JA16D 18PF 50V Capacitor Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors Cap, Aec-Q200, 18Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; C0G Ceramic Composition Ceramic Composition
Capacitance Range 1.80E-5 microF 1.80E-5 microF 1.80E-5 microF 1.80E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Film Paper Film Capacitors - 105PPA152KD37 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details