Murata Electronics 160PF 50V Capacitor GCM1555C1H161FA16D

Description
CAP CER 160PF 50V C0G/NP0 0402 Product overview: GCM1555C1H161FA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 160PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1555C1H161FA16 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 160PF 50V C0G/NP0 0402 Product overview: GCM1555C1H161FA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 160PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1555C1H161FA16 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
160PF 50V Capacitor
60-GCM1555C1H161FA16D
160PF 50V Capacitor 60-GCM1555C1H161FA16D
CAP CER 160PF 50V C0G/NP0 0402 Product overview: GCM1555C1H161FA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 160PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1555C1H161FA16 D can be used for catalog matching and distributor lookup.

CAP CER 160PF 50V C0G/NP0 0402 Product overview: GCM1555C1H161FA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 160PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1555C1H161FA16D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-GCM1555C1H161FA16DDKR-ND - DigiKey
Thief River Falls, MN, United States
160pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

160pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GCM1555C1H161FA16DCT-ND - DigiKey
Thief River Falls, MN, United States
160pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

160pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GCM1555C1H161FA16DTR-ND - DigiKey
Thief River Falls, MN, United States
160pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

160pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - GCM1555C1H161FA16D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM1555C1H161FA16D
Ceramic Capacitors GCM1555C1H161FA16D
CAP CER 160PF 50V C0G/NP0 0402

CAP CER 160PF 50V C0G/NP0 0402

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-GCM1555C1H161FA16D 490-GCM1555C1H161FA16DDKR-ND 490-GCM1555C1H161FA16DCT-ND GCM1555C1H161FA16D
Product Name 160PF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.60E-4 microF 1.60E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - M22U224M5-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details