Murata Electronics 150PF 50V Capacitor GCM1555C1H151JA16D

Description
CAP CER 150PF 50V C0G/NP0 0402 Product overview: GCM1555C1H151JA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1555C1H151JA16 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 150PF 50V C0G/NP0 0402 Product overview: GCM1555C1H151JA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1555C1H151JA16 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
150PF 50V Capacitor
60-GCM1555C1H151JA16D
150PF 50V Capacitor 60-GCM1555C1H151JA16D
CAP CER 150PF 50V C0G/NP0 0402 Product overview: GCM1555C1H151JA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1555C1H151JA16 D can be used for catalog matching and distributor lookup.

CAP CER 150PF 50V C0G/NP0 0402 Product overview: GCM1555C1H151JA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1555C1H151JA16D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-4926-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4926-2-ND
Ceramic Capacitors 490-4926-2-ND
150pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

150pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-4926-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4926-6-ND
Ceramic Capacitors 490-4926-6-ND
150pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

150pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-4926-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4926-1-ND
Ceramic Capacitors 490-4926-1-ND
150pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

150pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 8151642 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8151642
MLCCs - Multilayer Ceramic Capacitors 8151642
Murata GCM1555C1H151JA16D

Murata GCM1555C1H151JA16D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1706043 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1706043
MLCCs - Multilayer Ceramic Capacitors 1706043
Murata GCM1555C1H151JA16D

Murata GCM1555C1H151JA16D

Supplier's Site
Capacitors - Ceramic Capacitors - 1330748-GCM1555C1H151JA16D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1330748-GCM1555C1H151JA16D
Capacitors - Ceramic Capacitors 1330748-GCM1555C1H151JA16D
Manufacturer: Murata Electronics Win Source Part Number: 1330748-GCM1555C1H15 1JA16D Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Applications: Automotive Standard Package: 10,000 Mounting: Surface Mount, MLCC Capacitance: 150 pF Tolerance: ±5% Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Ratings: AEC-Q200 Thickness (Max): 0.022" (0.55mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-4926-1,490-4926- 6,490-4926-2 Base Product Number: GCM1555C1H RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1330748-GCM1555C1H151JA16D
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Applications: Automotive
Standard Package: 10,000
Mounting: Surface Mount, MLCC
Capacitance: 150 pF
Tolerance: ±5%
Voltage - Rated: 50V
Temperature Coefficient: C0G, NP0
Ratings: AEC-Q200
Thickness (Max): 0.022" (0.55mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-4926-1,490-4926-6,490-4926-2
Base Product Number: GCM1555C1H
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Ceramic Capacitors - GCM1555C1H151JA16D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM1555C1H151JA16D
Ceramic Capacitors GCM1555C1H151JA16D
CAP CER 150PF 50V C0G/NP0 0402

CAP CER 150PF 50V C0G/NP0 0402

Supplier's Site Datasheet
Cap, Aec-Q200, 150Pf, 50V, Mlcc, 0402 Rohs Compliant Murata - 92AH4703 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 150Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
92AH4703
Cap, Aec-Q200, 150Pf, 50V, Mlcc, 0402 Rohs Compliant Murata 92AH4703
CAP, AEC-Q200, 150PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, AEC-Q200, 150PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey RS Components, Ltd. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GCM1555C1H151JA16D 490-4926-2-ND 490-4926-6-ND 8151642 1330748-GCM1555C1H151JA16D GCM1555C1H151JA16D 92AH4703
Product Name 150PF 50V Capacitor Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 150Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.50E-4 microF 1.50E-4 microF 1.50E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C114U016EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1763-0402N101K500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers