Murata Electronics Ceramic Capacitors GCM1555C1H131FA16D

Description
CAP CER 130PF 50V C0G/NP0 0402
Request a Quote Datasheet
Description
CAP CER 130PF 50V C0G/NP0 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GCM1555C1H131FA16DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 130PF 50V C0G/NP0 0402

CAP CER 130PF 50V C0G/NP0 0402

Buy Now Datasheet
Ceramic Capacitors - 490-GCM1555C1H131FA16DTR-ND - DigiKey
Thief River Falls, MN, United States
130pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

130pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GCM1555C1H131FA16DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 130PF 50V C0G/NP0 0402

CAP CER 130PF 50V C0G/NP0 0402

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 490-GCM1555C1H131FA16DDKR-ND 490-GCM1555C1H131FA16DTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100820FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminium Capacitors - 1701183 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details