Murata Electronics Ceramic Capacitors GCM1555C1H120FA16J

Description
12pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
12pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-16459-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16459-6-ND
Ceramic Capacitors 490-16459-6-ND
12pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

12pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16459-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16459-1-ND
Ceramic Capacitors 490-16459-1-ND
12pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

12pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16459-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16459-2-ND
Ceramic Capacitors 490-16459-2-ND
12pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

12pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2608717 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2608717
MLCCs - Multilayer Ceramic Capacitors 2608717
Murata GCM1555C1H120FA16J

Murata GCM1555C1H120FA16J

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2608718P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2608718P
MLCCs - Multilayer Ceramic Capacitors 2608718P
Murata GCM1555C1H120FA16J

Murata GCM1555C1H120FA16J

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2608718 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2608718
MLCCs - Multilayer Ceramic Capacitors 2608718
Murata GCM1555C1H120FA16J

Murata GCM1555C1H120FA16J

Supplier's Site
Ceramic Capacitors - GCM1555C1H120FA16J - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM1555C1H120FA16J
Ceramic Capacitors GCM1555C1H120FA16J
CAP CER 12PF 50V C0G/NP0 0402

CAP CER 12PF 50V C0G/NP0 0402

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GCM1555C1H120FA16J
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GCM1555C1H120FA16J
50V 12pF ±1% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 12pF ±1% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Cap, Aec-Q200, 12Pf, 50V, Mlcc, 0402 Rohs Compliant Murata - 64AJ4215 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 12Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
64AJ4215
Cap, Aec-Q200, 12Pf, 50V, Mlcc, 0402 Rohs Compliant Murata 64AJ4215
CAP, AEC-Q200, 12PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, AEC-Q200, 12PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site
Cap, 12Pf, 50V, Mlcc, 0402 Rohs Compliant Murata - 66AJ7152 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 12Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
66AJ7152
Cap, 12Pf, 50V, Mlcc, 0402 Rohs Compliant Murata 66AJ7152
CAP, 12PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 12PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-16459-6-ND 490-16459-1-ND 2608717 GCM1555C1H120FA16J GCM1555C1H120FA16J 64AJ4215
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Cap, Aec-Q200, 12Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; C0G Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021342 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Film Capacitors - 1725659 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 0603J0103P30CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details