Murata Electronics 110PF 50V Capacitor GCM1555C1H111FA16D

Description
CAP CER 110PF 50V C0G/NP0 0402 Product overview: GCM1555C1H111FA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 110PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 110PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1555C1H111FA16 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 110PF 50V C0G/NP0 0402 Product overview: GCM1555C1H111FA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 110PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 110PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1555C1H111FA16 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
110PF 50V Capacitor
60-GCM1555C1H111FA16D
110PF 50V Capacitor 60-GCM1555C1H111FA16D
CAP CER 110PF 50V C0G/NP0 0402 Product overview: GCM1555C1H111FA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 110PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 110PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1555C1H111FA16 D can be used for catalog matching and distributor lookup.

CAP CER 110PF 50V C0G/NP0 0402 Product overview: GCM1555C1H111FA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 110PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 110PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1555C1H111FA16D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-GCM1555C1H111FA16DTR-ND - DigiKey
Thief River Falls, MN, United States
110pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

110pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GCM1555C1H111FA16DDKR-ND - DigiKey
Thief River Falls, MN, United States
110pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

110pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GCM1555C1H111FA16DCT-ND - DigiKey
Thief River Falls, MN, United States
110pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

110pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 110Pf, 50V, Mlcc, 0402 Rohs Compliant Murata - 64AJ4214 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 110Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
64AJ4214
Cap, Aec-Q200, 110Pf, 50V, Mlcc, 0402 Rohs Compliant Murata 64AJ4214
CAP, AEC-Q200, 110PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, AEC-Q200, 110PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-GCM1555C1H111FA16D 490-GCM1555C1H111FA16DTR-ND 490-GCM1555C1H111FA16DDKR-ND 64AJ4214
Product Name 110PF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 110Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.10E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C183M7R5AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details