Murata Electronics MLCCs - Multilayer Ceramic Capacitors GCM1555C1H101FA16D

Description
Murata GCM1555C1H101FA16D
Request a Quote Datasheet
Description
Murata GCM1555C1H101FA16D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 2477779 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477779
MLCCs - Multilayer Ceramic Capacitors 2477779
Murata GCM1555C1H101FA16D

Murata GCM1555C1H101FA16D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2477780 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477780
MLCCs - Multilayer Ceramic Capacitors 2477780
Murata GCM1555C1H101FA16D

Murata GCM1555C1H101FA16D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2477780P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477780P
MLCCs - Multilayer Ceramic Capacitors 2477780P
Murata GCM1555C1H101FA16D

Murata GCM1555C1H101FA16D

Supplier's Site
Ceramic Capacitors - GCM1555C1H101FA16D - 919528-GCM1555C1H101FA16D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GCM1555C1H101FA16D
919528-GCM1555C1H101FA16D
Ceramic Capacitors - GCM1555C1H101FA16D 919528-GCM1555C1H101FA16D
Manufacturer: Murata Electronics North America Win Source Part Number: 919528-GCM1555C1H101 FA16D Series: GCM Operating Temperature Range: -55°C ~ 125°C Features: ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GCM1555C1H Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-14349-6, 490-14349-2, 490-14349-1

Manufacturer: Murata Electronics North America
Win Source Part Number: 919528-GCM1555C1H101FA16D
Series: GCM
Operating Temperature Range: -55°C ~ 125°C
Features: ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Package: 0402 (1005 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: GCM1555C1H
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-14349-6, 490-14349-2, 490-14349-1

Buy Now Datasheet
Ceramic Capacitors - 490-14349-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14349-6-ND
Ceramic Capacitors 490-14349-6-ND
100pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

100pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14349-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14349-1-ND
Ceramic Capacitors 490-14349-1-ND
100pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

100pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14349-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14349-2-ND
Ceramic Capacitors 490-14349-2-ND
100pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

100pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
100PF 50V Capacitor
60-GCM1555C1H101FA16D
100PF 50V Capacitor 60-GCM1555C1H101FA16D
CAP CER 100PF 50V C0G/NP0 0402 Product overview: GCM1555C1H101FA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1555C1H101FA16 D can be used for catalog matching and distributor lookup.

CAP CER 100PF 50V C0G/NP0 0402 Product overview: GCM1555C1H101FA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM1555C1H101FA16D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GCM1555C1H101FA16D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM1555C1H101FA16D
Ceramic Capacitors GCM1555C1H101FA16D
CAP CER 100PF 50V C0G/NP0 0402

CAP CER 100PF 50V C0G/NP0 0402

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GCM1555C1H101FA16D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GCM1555C1H101FA16D
50V 100pF C0G ±1% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 100pF C0G ±1% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Cap, Aec-Q200, 100Pf, 50V, Mlcc, 0402 Rohs Compliant Murata - 92AH4692 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 100Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
92AH4692
Cap, Aec-Q200, 100Pf, 50V, Mlcc, 0402 Rohs Compliant Murata 92AH4692
CAP, AEC-Q200, 100PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, AEC-Q200, 100PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, Aec-Q200, 100Pf, 50V, Mlcc, 0402 Rohs Compliant Murata - 03AJ1434 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 100Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
03AJ1434
Cap, Aec-Q200, 100Pf, 50V, Mlcc, 0402 Rohs Compliant Murata 03AJ1434
CAP, AEC-Q200, 100PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, AEC-Q200, 100PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2477779 919528-GCM1555C1H101FA16D 490-14349-6-ND 490-14349-1-ND 60-GCM1555C1H101FA16D GCM1555C1H101FA16D GCM1555C1H101FA16D 92AH4692
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors - GCM1555C1H101FA16D Ceramic Capacitors Ceramic Capacitors 100PF 50V Capacitor Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Cap, Aec-Q200, 100Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
Technology Multilayer Film Capacitors Multilayer
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-4 microF 1.00E-4 microF 1.00E-4 microF 1.00E-4 microF
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021311 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
Ceramic Capacitors - 1763-0402N330F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details