Murata Electronics Ceramic Capacitors GCM033R71E471KA03D

Description
470pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)
Request a Quote Datasheet
Description
470pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-17744-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17744-2-ND
Ceramic Capacitors 490-17744-2-ND
470pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

470pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-17744-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17744-1-ND
Ceramic Capacitors 490-17744-1-ND
470pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

470pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-17744-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17744-6-ND
Ceramic Capacitors 490-17744-6-ND
470pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

470pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 470Pf, 25V, Mlcc, 0201; Capacitance Murata - 66AH5859 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 470Pf, 25V, Mlcc, 0201; Capacitance Murata
66AH5859
Cap, Aec-Q200, 470Pf, 25V, Mlcc, 0201; Capacitance Murata 66AH5859
CAP, AEC-Q200, 470PF, 25V, MLCC, 0201; Capacitance:470pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GCM Series; Operating Temperature RoHS Compliant: Yes

CAP, AEC-Q200, 470PF, 25V, MLCC, 0201; Capacitance:470pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GCM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Aec-Q200, 470Pf, 25V, Mlcc, 0201 Rohs Compliant Murata - 92AH8167 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 470Pf, 25V, Mlcc, 0201 Rohs Compliant Murata
92AH8167
Cap, Aec-Q200, 470Pf, 25V, Mlcc, 0201 Rohs Compliant Murata 92AH8167
CAP, AEC-Q200, 470PF, 25V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, AEC-Q200, 470PF, 25V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-17744-2-ND 490-17744-6-ND 66AH5859 92AH8167
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 470Pf, 25V, Mlcc, 0201; Capacitance Murata Cap, Aec-Q200, 470Pf, 25V, Mlcc, 0201 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701231 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C204U7R5EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers