Murata Electronics Ceramic Capacitors GCM033R71E221KA03D

Description
CAP CER 220PF 25V X7R 0201
Request a Quote Datasheet
Description
CAP CER 220PF 25V X7R 0201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GCM033R71E221KA03DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 220PF 25V X7R 0201

CAP CER 220PF 25V X7R 0201

Buy Now Datasheet
Ceramic Capacitors - 490-GCM033R71E221KA03DTR-ND - DigiKey
Thief River Falls, MN, United States
220pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

220pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GCM033R71E221KA03DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 220PF 25V X7R 0201

CAP CER 220PF 25V X7R 0201

Buy Now Datasheet
Singapore, Singapore
220PF 25V Capacitor
60-GCM033R71E221KA03D
220PF 25V Capacitor 60-GCM033R71E221KA03D
CAP CER 220PF 25V X7R 0201 Product overview: GCM033R71E221KA03D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM033R71E221KA03 D can be used for catalog matching and distributor lookup.

CAP CER 220PF 25V X7R 0201 Product overview: GCM033R71E221KA03D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM033R71E221KA03D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1329496-GCM033R71E221KA03D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1329496-GCM033R71E221KA03D
Capacitors - Ceramic Capacitors 1329496-GCM033R71E221KA03D
Manufacturer: Murata Electronics Win Source Part Number: 1329496-GCM033R71E22 1KA03D Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Applications: Automotive Standard Package: 75,000 Mounting: Surface Mount, MLCC Capacitance: 220 pF Tolerance: ±10% Voltage - Rated: 25V Temperature Coefficient: X7R Ratings: AEC-Q200 Thickness (Max): 0.013" (0.33mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0201 (0603 Metric) ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Base Product Number: GCM033R71E RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1329496-GCM033R71E221KA03D
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Applications: Automotive
Standard Package: 75,000
Mounting: Surface Mount, MLCC
Capacitance: 220 pF
Tolerance: ±10%
Voltage - Rated: 25V
Temperature Coefficient: X7R
Ratings: AEC-Q200
Thickness (Max): 0.013" (0.33mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0201 (0603 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Base Product Number: GCM033R71E
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Ceramic Capacitors - GCM033R71E221KA03D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM033R71E221KA03D
Ceramic Capacitors GCM033R71E221KA03D
CAP CER 220PF 25V X7R 0201

CAP CER 220PF 25V X7R 0201

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors GCM033R71E221KA03D
CAP CER 220PF 25V X7R 0201

CAP CER 220PF 25V X7R 0201

Supplier's Site
Cap, Aec-Q200, 220Pf, 25V, Mlcc, 0201; Capacitance Murata - 66AH5858 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 220Pf, 25V, Mlcc, 0201; Capacitance Murata
66AH5858
Cap, Aec-Q200, 220Pf, 25V, Mlcc, 0201; Capacitance Murata 66AH5858
CAP, AEC-Q200, 220PF, 25V, MLCC, 0201; Capacitance:220pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GCM Series; Operating Temperature RoHS Compliant: Yes

CAP, AEC-Q200, 220PF, 25V, MLCC, 0201; Capacitance:220pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GCM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-GCM033R71E221KA03DCT-ND 490-GCM033R71E221KA03DDKR-ND 60-GCM033R71E221KA03D 1329496-GCM033R71E221KA03D GCM033R71E221KA03D GCM033R71E221KA03D 66AH5858
Product Name Ceramic Capacitors Ceramic Capacitors 220PF 25V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Cap, Aec-Q200, 220Pf, 25V, Mlcc, 0201; Capacitance Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive Automotive; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 106K100CS4G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - C17AH111J-4UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details