Murata Electronics Capacitors - Ceramic Capacitors GCM033R71E152KA03D

Description
Win Source Part Number: 1359170-GCM033R71E15 2KA03D Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: GCM Package: Tape & Reel Product Status: Active Package / Case: 0201 (0603 Metric) Base Product Number: GCM033R71E Mounting Type: Surface Mount, MLCC HTSUS: 8532.24.0020 Capacitance: 1500 pF Tolerance: ±10% Voltage - Rated: 25V Ratings: AEC-Q200 Applications: Automotive Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: X7R Thickness (Max): 0.013" (0.33mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1359170-GCM033R71E15 2KA03D Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: GCM Package: Tape & Reel Product Status: Active Package / Case: 0201 (0603 Metric) Base Product Number: GCM033R71E Mounting Type: Surface Mount, MLCC HTSUS: 8532.24.0020 Capacitance: 1500 pF Tolerance: ±10% Voltage - Rated: 25V Ratings: AEC-Q200 Applications: Automotive Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: X7R Thickness (Max): 0.013" (0.33mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1359170-GCM033R71E152KA03D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1359170-GCM033R71E152KA03D
Capacitors - Ceramic Capacitors 1359170-GCM033R71E152KA03D
Win Source Part Number: 1359170-GCM033R71E15 2KA03D Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: GCM Package: Tape & Reel Product Status: Active Package / Case: 0201 (0603 Metric) Base Product Number: GCM033R71E Mounting Type: Surface Mount, MLCC HTSUS: 8532.24.0020 Capacitance: 1500 pF Tolerance: ±10% Voltage - Rated: 25V Ratings: AEC-Q200 Applications: Automotive Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: X7R Thickness (Max): 0.013" (0.33mm)

Win Source Part Number: 1359170-GCM033R71E152KA03D
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: GCM
Package: Tape & Reel
Product Status: Active
Package / Case: 0201 (0603 Metric)
Base Product Number: GCM033R71E
Mounting Type: Surface Mount, MLCC
HTSUS: 8532.24.0020
Capacitance: 1500 pF
Tolerance: ±10%
Voltage - Rated: 25V
Ratings: AEC-Q200
Applications: Automotive
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: X7R
Thickness (Max): 0.013" (0.33mm)

Buy Now Datasheet
Singapore, Singapore
1500PF 25V Capacitor
60-GCM033R71E152KA03D
1500PF 25V Capacitor 60-GCM033R71E152KA03D
CAP CER 1500PF 25V X7R 0201 Product overview: GCM033R71E152KA03D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1500PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM033R71E152KA03 D can be used for catalog matching and distributor lookup.

CAP CER 1500PF 25V X7R 0201 Product overview: GCM033R71E152KA03D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1500PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM033R71E152KA03D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-7996-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7996-2-ND
Ceramic Capacitors 490-7996-2-ND
1500pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

1500pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-7996-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7996-1-ND
Ceramic Capacitors 490-7996-1-ND
1500pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

1500pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-7996-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7996-6-ND
Ceramic Capacitors 490-7996-6-ND
1500pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

1500pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 1500Pf, 25V, Mlcc, 0201; Capacitance Murata - 66AH5857 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 1500Pf, 25V, Mlcc, 0201; Capacitance Murata
66AH5857
Cap, Aec-Q200, 1500Pf, 25V, Mlcc, 0201; Capacitance Murata 66AH5857
CAP, AEC-Q200, 1500PF, 25V, MLCC, 0201; Capacitance:1500pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GCM Series; Operating Temperature RoHS Compliant: Yes

CAP, AEC-Q200, 1500PF, 25V, MLCC, 0201; Capacitance:1500pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GCM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - GCM033R71E152KA03D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM033R71E152KA03D
Ceramic Capacitors GCM033R71E152KA03D
CAP CER 1500PF 25V X7R 0201

CAP CER 1500PF 25V X7R 0201

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1359170-GCM033R71E152KA03D 60-GCM033R71E152KA03D 490-7996-2-ND 490-7996-6-ND 66AH5857 GCM033R71E152KA03D
Product Name Capacitors - Ceramic Capacitors 1500PF 25V Capacitor Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 1500Pf, 25V, Mlcc, 0201; Capacitance Murata Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0015 microF 0.0015 microF 0.0015 microF 0.0015 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 25 volts 25 volts 25 volts 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Film Capacitors - 1725687 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details