Murata Electronics Ceramic Capacitors GCM033R71E151KA03D

Description
150pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)
Request a Quote Datasheet
Description
150pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-17743-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17743-1-ND
Ceramic Capacitors 490-17743-1-ND
150pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

150pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-17743-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17743-2-ND
Ceramic Capacitors 490-17743-2-ND
150pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

150pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-17743-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17743-6-ND
Ceramic Capacitors 490-17743-6-ND
150pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

150pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 490-17743-1-ND 490-17743-6-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-705-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Aluminum Polymer - 227XMPL002MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Aluminium Capacitors - 1701169 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details