Murata Electronics Ceramic Capacitors GCM033R71C332KA55D

Description
3300pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)
Request a Quote Datasheet
Description
3300pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GCM033R71C332KA55DTR-ND - DigiKey
Thief River Falls, MN, United States
3300pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

3300pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GCM033R71C332KA55DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 3300PF 16V X7R 0201

CAP CER 3300PF 16V X7R 0201

Buy Now Datasheet
Ceramic Capacitors - 490-GCM033R71C332KA55DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 3300PF 16V X7R 0201

CAP CER 3300PF 16V X7R 0201

Buy Now Datasheet
Singapore, Singapore
3300PF 16V Capacitor
60-GCM033R71C332KA55D
3300PF 16V Capacitor 60-GCM033R71C332KA55D
CAP CER 3300PF 16V X7R 0201 Product overview: GCM033R71C332KA55D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300PF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300PF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM033R71C332KA55 D can be used for catalog matching and distributor lookup.

CAP CER 3300PF 16V X7R 0201 Product overview: GCM033R71C332KA55D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300PF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300PF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM033R71C332KA55D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors
Product Number 490-GCM033R71C332KA55DTR-ND 490-GCM033R71C332KA55DDKR-ND 60-GCM033R71C332KA55D
Product Name Ceramic Capacitors Ceramic Capacitors 3300PF 16V Capacitor
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 337XMPL002MG19H - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1291-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details