Murata Electronics Ceramic Capacitors GCM033R71A682KA03D

Description
6800pF ±10% 10V Ceramic Capacitor X7R 0201 (0603 Metric)
Request a Quote Datasheet
Description
6800pF ±10% 10V Ceramic Capacitor X7R 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GCM033R71A682KA03DTR-ND - DigiKey
Thief River Falls, MN, United States
6800pF ±10% 10V Ceramic Capacitor X7R 0201 (0603 Metric)

6800pF ±10% 10V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GCM033R71A682KA03DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 6800PF 10V X7R 0201

CAP CER 6800PF 10V X7R 0201

Buy Now Datasheet
Ceramic Capacitors - 490-GCM033R71A682KA03DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 6800PF 10V X7R 0201

CAP CER 6800PF 10V X7R 0201

Buy Now Datasheet
Capacitors - Ceramic Capacitors GCM033R71A682KA03D
CAP CER 6800PF 10V X7R 0201

CAP CER 6800PF 10V X7R 0201

Supplier's Site
Ceramic Capacitors - GCM033R71A682KA03D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM033R71A682KA03D
Ceramic Capacitors GCM033R71A682KA03D
CAP CER 6800PF 10V X7R 0201

CAP CER 6800PF 10V X7R 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-GCM033R71A682KA03DTR-ND 490-GCM033R71A682KA03DDKR-ND GCM033R71A682KA03D GCM033R71A682KA03D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive; Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101113U040BB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details