Murata Electronics Ceramic Capacitors GCM033R71A472KA03D

Description
4700pF ±10% 10V Ceramic Capacitor X7R 0201 (0603 Metric)
Request a Quote Datasheet
Description
4700pF ±10% 10V Ceramic Capacitor X7R 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-7994-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7994-6-ND
Ceramic Capacitors 490-7994-6-ND
4700pF ±10% 10V Ceramic Capacitor X7R 0201 (0603 Metric)

4700pF ±10% 10V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-7994-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7994-1-ND
Ceramic Capacitors 490-7994-1-ND
4700pF ±10% 10V Ceramic Capacitor X7R 0201 (0603 Metric)

4700pF ±10% 10V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-7994-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7994-2-ND
Ceramic Capacitors 490-7994-2-ND
4700pF ±10% 10V Ceramic Capacitor X7R 0201 (0603 Metric)

4700pF ±10% 10V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1358727-GCM033R71A472KA03D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1358727-GCM033R71A472KA03D
Capacitors - Ceramic Capacitors 1358727-GCM033R71A472KA03D
Win Source Part Number: 1358727-GCM033R71A47 2KA03D Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: GCM Package: Tape & Reel Product Status: Active Package / Case: 0201 (0603 Metric) Base Product Number: GCM033R71A Mounting Type: Surface Mount, MLCC HTSUS: 8532.24.0020 Capacitance: 4700 pF Tolerance: ±10% Voltage - Rated: 10V Ratings: AEC-Q200 Applications: Automotive Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: X7R Thickness (Max): 0.013" (0.33mm)

Win Source Part Number: 1358727-GCM033R71A472KA03D
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: GCM
Package: Tape & Reel
Product Status: Active
Package / Case: 0201 (0603 Metric)
Base Product Number: GCM033R71A
Mounting Type: Surface Mount, MLCC
HTSUS: 8532.24.0020
Capacitance: 4700 pF
Tolerance: ±10%
Voltage - Rated: 10V
Ratings: AEC-Q200
Applications: Automotive
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: X7R
Thickness (Max): 0.013" (0.33mm)

Buy Now Datasheet
Singapore, Singapore
4700PF 10V Capacitor
60-GCM033R71A472KA03D
4700PF 10V Capacitor 60-GCM033R71A472KA03D
CAP CER 4700PF 10V X7R 0201 Product overview: GCM033R71A472KA03D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM033R71A472KA03 D can be used for catalog matching and distributor lookup.

CAP CER 4700PF 10V X7R 0201 Product overview: GCM033R71A472KA03D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM033R71A472KA03D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-7994-6-ND 490-7994-1-ND 1358727-GCM033R71A472KA03D 60-GCM033R71A472KA03D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors 4700PF 10V Capacitor
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011328 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-05052500P200HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725589 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details