Murata Electronics Capacitors - Ceramic Capacitors GCM033R71A103KA03D

Description
Manufacturer: Murata Electronics Win Source Part Number: 1330062-GCM033R71A10 3KA03D Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Applications: Automotive Standard Package: 15,000 Mounting: Surface Mount, MLCC Capacitance: 10000 pF Tolerance: ±10% Voltage - Rated: 10V Temperature Coefficient: X7R Ratings: AEC-Q200 Thickness (Max): 0.013" (0.33mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0201 (0603 Metric) ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-6040-1,490-6040- 2,490-6040-6,GCM033R 71A103KA03D-ND Base Product Number: GCM033R71A RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics Win Source Part Number: 1330062-GCM033R71A10 3KA03D Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Applications: Automotive Standard Package: 15,000 Mounting: Surface Mount, MLCC Capacitance: 10000 pF Tolerance: ±10% Voltage - Rated: 10V Temperature Coefficient: X7R Ratings: AEC-Q200 Thickness (Max): 0.013" (0.33mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0201 (0603 Metric) ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-6040-1,490-6040- 2,490-6040-6,GCM033R 71A103KA03D-ND Base Product Number: GCM033R71A RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1330062-GCM033R71A103KA03D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1330062-GCM033R71A103KA03D
Capacitors - Ceramic Capacitors 1330062-GCM033R71A103KA03D
Manufacturer: Murata Electronics Win Source Part Number: 1330062-GCM033R71A10 3KA03D Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Applications: Automotive Standard Package: 15,000 Mounting: Surface Mount, MLCC Capacitance: 10000 pF Tolerance: ±10% Voltage - Rated: 10V Temperature Coefficient: X7R Ratings: AEC-Q200 Thickness (Max): 0.013" (0.33mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0201 (0603 Metric) ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-6040-1,490-6040- 2,490-6040-6,GCM033R 71A103KA03D-ND Base Product Number: GCM033R71A RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1330062-GCM033R71A103KA03D
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Applications: Automotive
Standard Package: 15,000
Mounting: Surface Mount, MLCC
Capacitance: 10000 pF
Tolerance: ±10%
Voltage - Rated: 10V
Temperature Coefficient: X7R
Ratings: AEC-Q200
Thickness (Max): 0.013" (0.33mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0201 (0603 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-6040-1,490-6040-2,490-6040-6,GCM033R71A103KA03D-ND
Base Product Number: GCM033R71A
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
10000PF 10V Capacitor
60-GCM033R71A103KA03D
10000PF 10V Capacitor 60-GCM033R71A103KA03D
CAP CER 10000PF 10V X7R 0201 Product overview: GCM033R71A103KA03D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM033R71A103KA03 D can be used for catalog matching and distributor lookup.

CAP CER 10000PF 10V X7R 0201 Product overview: GCM033R71A103KA03D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM033R71A103KA03D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1853382 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1853382
MLCCs - Multilayer Ceramic Capacitors 1853382
Murata GCM033R71A103KA03D

Murata GCM033R71A103KA03D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1853382P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1853382P
MLCCs - Multilayer Ceramic Capacitors 1853382P
Murata GCM033R71A103KA03D

Murata GCM033R71A103KA03D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1853098 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1853098
MLCCs - Multilayer Ceramic Capacitors 1853098
Murata GCM033R71A103KA03D

Murata GCM033R71A103KA03D

Supplier's Site
Cap, Aec-Q200, 0.01Uf, 10V, Mlcc, 0201; Capacitance Murata - 66AH5853 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.01Uf, 10V, Mlcc, 0201; Capacitance Murata
66AH5853
Cap, Aec-Q200, 0.01Uf, 10V, Mlcc, 0201; Capacitance Murata 66AH5853
CAP, AEC-Q200, 0.01UF, 10V, MLCC, 0201; Capacitance:0.01µF; Voltage Rating:10V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GCM Series; Operating Temperature RoHS Compliant: Yes

CAP, AEC-Q200, 0.01UF, 10V, MLCC, 0201; Capacitance:0.01µF; Voltage Rating:10V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GCM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Aec-Q200, 0.01Uf, 10V, Mlcc, 0201 Rohs Compliant Murata - 92AH8164 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.01Uf, 10V, Mlcc, 0201 Rohs Compliant Murata
92AH8164
Cap, Aec-Q200, 0.01Uf, 10V, Mlcc, 0201 Rohs Compliant Murata 92AH8164
CAP, AEC-Q200, 0.01UF, 10V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, AEC-Q200, 0.01UF, 10V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - GCM033R71A103KA03D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM033R71A103KA03D
Ceramic Capacitors GCM033R71A103KA03D
CAP CER 10000PF 10V X7R 0201

CAP CER 10000PF 10V X7R 0201

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GCM033R71A103KA03D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GCM033R71A103KA03D
10V 10nF X7R ±10% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

10V 10nF X7R ±10% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1330062-GCM033R71A103KA03D 60-GCM033R71A103KA03D 1853382 1853382P 66AH5853 92AH8164 GCM033R71A103KA03D GCM033R71A103KA03D
Product Name Capacitors - Ceramic Capacitors 10000PF 10V Capacitor MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Cap, Aec-Q200, 0.01Uf, 10V, Mlcc, 0201; Capacitance Murata Cap, Aec-Q200, 0.01Uf, 10V, Mlcc, 0201 Rohs Compliant Murata Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
RoHS Compliant Yes Yes Yes Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition
Capacitance Range 0.0100 microF 0.0100 microF 0.0100 microF 0.0100 microF 0.0100 microF 0.0100 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
Aluminium Capacitors - 1701176 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Film Paper Film Capacitors - 103PPA302K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers