Murata Electronics Ceramic Capacitors GCM0335C1H470FA16D

Description
CAP CER 47PF 50V C0G/NP0 0201
Request a Quote Datasheet
Description
CAP CER 47PF 50V C0G/NP0 0201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GCM0335C1H470FA16DTR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 47PF 50V C0G/NP0 0201

CAP CER 47PF 50V C0G/NP0 0201

Buy Now Datasheet
Ceramic Capacitors - 490-GCM0335C1H470FA16DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 47PF 50V C0G/NP0 0201

CAP CER 47PF 50V C0G/NP0 0201

Buy Now Datasheet
Ceramic Capacitors - 490-GCM0335C1H470FA16DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 47PF 50V C0G/NP0 0201

CAP CER 47PF 50V C0G/NP0 0201

Buy Now Datasheet
Capacitors - Ceramic Capacitors - GCM0335C1H470FA16D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GCM0335C1H470FA16D
Capacitors - Ceramic Capacitors GCM0335C1H470FA16D
CAP CER 47PF 50V C0G/NP0 0201

CAP CER 47PF 50V C0G/NP0 0201

Supplier's Site

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 490-GCM0335C1H470FA16DTR-ND 490-GCM0335C1H470FA16DDKR-ND GCM0335C1H470FA16D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive Automotive; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402N820F250NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details