Murata Electronics Ceramic Capacitors GCM0335C1H390FA16J

Description
39pF ±1% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
39pF ±1% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GCM0335C1H390FA16JTR-ND - DigiKey
Thief River Falls, MN, United States
39pF ±1% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

39pF ±1% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GCM0335C1H390FA16JDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 39PF 50V C0G/NP0 0201

CAP CER 39PF 50V C0G/NP0 0201

Buy Now Datasheet
Ceramic Capacitors - 490-GCM0335C1H390FA16JCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 39PF 50V C0G/NP0 0201

CAP CER 39PF 50V C0G/NP0 0201

Buy Now Datasheet
Capacitors - Ceramic Capacitors GCM0335C1H390FA16J
CAP CER 39PF 50V C0G/NP0 0201

CAP CER 39PF 50V C0G/NP0 0201

Supplier's Site

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 490-GCM0335C1H390FA16JTR-ND 490-GCM0335C1H390FA16JDKR-ND GCM0335C1H390FA16J
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive Automotive; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504X183J250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701200 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers