Murata Electronics Ceramic Capacitors GCM0335C1H270FA16D

Description
27pF ±1% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
27pF ±1% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GCM0335C1H270FA16DTR-ND - DigiKey
Thief River Falls, MN, United States
27pF ±1% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

27pF ±1% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GCM0335C1H270FA16DCT-ND - DigiKey
Thief River Falls, MN, United States
27pF ±1% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

27pF ±1% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GCM0335C1H270FA16DDKR-ND - DigiKey
Thief River Falls, MN, United States
27pF ±1% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

27pF ±1% 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 270Pf, 50V, Mlcc, 0201 Rohs Compliant Murata - 64AJ4200 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 270Pf, 50V, Mlcc, 0201 Rohs Compliant Murata
64AJ4200
Cap, Aec-Q200, 270Pf, 50V, Mlcc, 0201 Rohs Compliant Murata 64AJ4200
CAP, AEC-Q200, 270PF, 50V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, AEC-Q200, 270PF, 50V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 490-GCM0335C1H270FA16DTR-ND 490-GCM0335C1H270FA16DDKR-ND 64AJ4200
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 270Pf, 50V, Mlcc, 0201 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK05BX221K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000750GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details