Murata Power Solutions 22PF 50V Capacitor GCM0335C1H220JA16D

Description
CAP CER 22PF 50V C0G/NP0 0201 Product overview: GCM0335C1H220JA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM0335C1H220JA16 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 22PF 50V C0G/NP0 0201 Product overview: GCM0335C1H220JA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM0335C1H220JA16 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
22PF 50V Capacitor
60-GCM0335C1H220JA16D
22PF 50V Capacitor 60-GCM0335C1H220JA16D
CAP CER 22PF 50V C0G/NP0 0201 Product overview: GCM0335C1H220JA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM0335C1H220JA16 D can be used for catalog matching and distributor lookup.

CAP CER 22PF 50V C0G/NP0 0201 Product overview: GCM0335C1H220JA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM0335C1H220JA16D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-GCM0335C1H220JA16DTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Ceramic Capacitors - 490-GCM0335C1H220JA16DCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Ceramic Capacitors - 490-GCM0335C1H220JA16DDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Ceramic Capacitors - GCM0335C1H220JA16D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM0335C1H220JA16D
Ceramic Capacitors GCM0335C1H220JA16D
CAP CER

CAP CER

Supplier's Site
Cap, Aec-Q200, 22Pf, 50V, Mlcc, 0201 Rohs Compliant Murata - 92AH4625 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 22Pf, 50V, Mlcc, 0201 Rohs Compliant Murata
92AH4625
Cap, Aec-Q200, 22Pf, 50V, Mlcc, 0201 Rohs Compliant Murata 92AH4625
CAP, AEC-Q200, 22PF, 50V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, AEC-Q200, 22PF, 50V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GCM0335C1H220JA16D 490-GCM0335C1H220JA16DTR-ND 490-GCM0335C1H220JA16DDKR-ND GCM0335C1H220JA16D 92AH4625
Product Name 22PF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 22Pf, 50V, Mlcc, 0201 Rohs Compliant Murata
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.20E-5 microF 2.20E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Ceramic Capacitors - 0603J0100122FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details