Murata Power Solutions Ceramic Capacitors GCM0335C1E220JA16D

Description
Ceramic Capacitor
Request a Quote Datasheet
Description
Ceramic Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GCM0335C1E220JA16DDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Ceramic Capacitors - 490-GCM0335C1E220JA16DCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Ceramic Capacitors - 490-GCM0335C1E220JA16DTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Cap, Aec-Q200, 22Pf, 25V, Mlcc, 0201; Capacitance Murata - 66AH5863 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 22Pf, 25V, Mlcc, 0201; Capacitance Murata
66AH5863
Cap, Aec-Q200, 22Pf, 25V, Mlcc, 0201; Capacitance Murata 66AH5863
CAP, AEC-Q200, 22PF, 25V, MLCC, 0201; Capacitance:22pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:GCM Series; Operating Temperature RoHS Compliant: Yes

CAP, AEC-Q200, 22PF, 25V, MLCC, 0201; Capacitance:22pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:GCM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Aec-Q200, 22Pf, 25V, Mlcc, 0201 Rohs Compliant Murata - 92AH8171 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 22Pf, 25V, Mlcc, 0201 Rohs Compliant Murata
92AH8171
Cap, Aec-Q200, 22Pf, 25V, Mlcc, 0201 Rohs Compliant Murata 92AH8171
CAP, AEC-Q200, 22PF, 25V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, AEC-Q200, 22PF, 25V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-GCM0335C1E220JA16DDKR-ND 490-GCM0335C1E220JA16DCT-ND 66AH5863 92AH8171
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 22Pf, 25V, Mlcc, 0201; Capacitance Murata Cap, Aec-Q200, 22Pf, 25V, Mlcc, 0201 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701058 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
Ceramic Capacitors - M22R103K2-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers