Murata Electronics Ceramic Capacitors GCM0335C1E1R5CA16D

Description
Ceramic Capacitor
Request a Quote Datasheet
Description
Ceramic Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GCM0335C1E1R5CA16DTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Ceramic Capacitors - 490-GCM0335C1E1R5CA16DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1.5PF 25V C0G/NP0 0201

CAP CER 1.5PF 25V C0G/NP0 0201

Buy Now Datasheet
Ceramic Capacitors - 490-GCM0335C1E1R5CA16DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1.5PF 25V C0G/NP0 0201

CAP CER 1.5PF 25V C0G/NP0 0201

Buy Now Datasheet
Ceramic Capacitors - GCM0335C1E1R5CA16D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM0335C1E1R5CA16D
Ceramic Capacitors GCM0335C1E1R5CA16D
CAP CER

CAP CER

Supplier's Site
Capacitors - Ceramic Capacitors - GCM0335C1E1R5CA16D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GCM0335C1E1R5CA16D
Capacitors - Ceramic Capacitors GCM0335C1E1R5CA16D
CAP CER 1.5PF 25V C0G/NP0 0201

CAP CER 1.5PF 25V C0G/NP0 0201

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-GCM0335C1E1R5CA16DTR-ND 490-GCM0335C1E1R5CA16DDKR-ND GCM0335C1E1R5CA16D GCM0335C1E1R5CA16D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive Automotive; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 25 volts 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701294 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-0603B683K6R3NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details