Murata Electronics Ceramic Capacitors GCM0335C1E101GA16D

Description
100pF ±2% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
100pF ±2% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GCM0335C1E101GA16DTR-ND - DigiKey
Thief River Falls, MN, United States
100pF ±2% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

100pF ±2% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GCM0335C1E101GA16DCT-ND - DigiKey
Thief River Falls, MN, United States
100pF ±2% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

100pF ±2% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GCM0335C1E101GA16DDKR-ND - DigiKey
Thief River Falls, MN, United States
100pF ±2% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

100pF ±2% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1853308P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1853308P
MLCCs - Multilayer Ceramic Capacitors 1853308P
Murata GCM0335C1E101GA16D

Murata GCM0335C1E101GA16D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1853095 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1853095
MLCCs - Multilayer Ceramic Capacitors 1853095
Murata GCM0335C1E101GA16D

Murata GCM0335C1E101GA16D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1853308 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1853308
MLCCs - Multilayer Ceramic Capacitors 1853308
Murata GCM0335C1E101GA16D

Murata GCM0335C1E101GA16D

Supplier's Site
Singapore, Singapore
100PF 25V Capacitor
60-GCM0335C1E101GA16D
100PF 25V Capacitor 60-GCM0335C1E101GA16D
CAP CER 100PF 25V C0G/NP0 0201 Product overview: GCM0335C1E101GA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM0335C1E101GA16 D can be used for catalog matching and distributor lookup.

CAP CER 100PF 25V C0G/NP0 0201 Product overview: GCM0335C1E101GA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM0335C1E101GA16D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1330464-GCM0335C1E101GA16D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1330464-GCM0335C1E101GA16D
Capacitors - Ceramic Capacitors 1330464-GCM0335C1E101GA16D
Manufacturer: Murata Electronics Win Source Part Number: 1330464-GCM0335C1E10 1GA16D Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Applications: Automotive Standard Package: 15,000 Mounting: Surface Mount, MLCC Capacitance: 100 pF Tolerance: ±2% Voltage - Rated: 25V Temperature Coefficient: C0G, NP0 Ratings: AEC-Q200 Thickness (Max): 0.013" (0.33mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0201 (0603 Metric) ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-GCM0335C1E101GA1 6DTR,490-GCM0335C1E1 01GA16DCT,490-GCM033 5C1E101GA16DDKR Base Product Number: GCM0335C1E RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1330464-GCM0335C1E101GA16D
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Applications: Automotive
Standard Package: 15,000
Mounting: Surface Mount, MLCC
Capacitance: 100 pF
Tolerance: ±2%
Voltage - Rated: 25V
Temperature Coefficient: C0G, NP0
Ratings: AEC-Q200
Thickness (Max): 0.013" (0.33mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0201 (0603 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-GCM0335C1E101GA16DTR,490-GCM0335C1E101GA16DCT,490-GCM0335C1E101GA16DDKR
Base Product Number: GCM0335C1E
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Cap, Aec-Q200, 100Pf, 25V, Mlcc, 0201; Capacitance Murata - 66AH5860 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 100Pf, 25V, Mlcc, 0201; Capacitance Murata
66AH5860
Cap, Aec-Q200, 100Pf, 25V, Mlcc, 0201; Capacitance Murata 66AH5860
CAP, AEC-Q200, 100PF, 25V, MLCC, 0201; Capacitance:100pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:C0G / NP0; Product Range:GCM Series; Operating TemperatureRoHS Compliant: Yes

CAP, AEC-Q200, 100PF, 25V, MLCC, 0201; Capacitance:100pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:C0G / NP0; Product Range:GCM Series; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Aec-Q200, 100Pf, 25V, Mlcc, 0201 Rohs Compliant Murata - 92AH8169 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 100Pf, 25V, Mlcc, 0201 Rohs Compliant Murata
92AH8169
Cap, Aec-Q200, 100Pf, 25V, Mlcc, 0201 Rohs Compliant Murata 92AH8169
CAP, AEC-Q200, 100PF, 25V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, AEC-Q200, 100PF, 25V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - GCM0335C1E101GA16D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCM0335C1E101GA16D
Ceramic Capacitors GCM0335C1E101GA16D
CAP CER 100PF 25V C0G/NP0 0201

CAP CER 100PF 25V C0G/NP0 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-GCM0335C1E101GA16DTR-ND 490-GCM0335C1E101GA16DDKR-ND 1853308P 1853095 60-GCM0335C1E101GA16D 1330464-GCM0335C1E101GA16D 66AH5860 92AH8169 GCM0335C1E101GA16D
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors 100PF 25V Capacitor Capacitors - Ceramic Capacitors Cap, Aec-Q200, 100Pf, 25V, Mlcc, 0201; Capacitance Murata Cap, Aec-Q200, 100Pf, 25V, Mlcc, 0201 Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; C0G Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %) 2 (+/- %) 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-706-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitor 2200Pf, 100V, X7R, 10%, Radial; Capacitance Cornell Dubilier - 65F631 - Newark, An Avnet Company
Specs
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
Capacitance Range 0.0022 microF
View Details
2 suppliers