Murata Electronics 10PF 25V Capacitor GCM0335C1E100JA16D

Description
CAP CER 10PF 25V C0G/NP0 0201 Product overview: GCM0335C1E100JA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM0335C1E100JA16 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 10PF 25V C0G/NP0 0201 Product overview: GCM0335C1E100JA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM0335C1E100JA16 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10PF 25V Capacitor
60-GCM0335C1E100JA16D
10PF 25V Capacitor 60-GCM0335C1E100JA16D
CAP CER 10PF 25V C0G/NP0 0201 Product overview: GCM0335C1E100JA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM0335C1E100JA16 D can be used for catalog matching and distributor lookup.

CAP CER 10PF 25V C0G/NP0 0201 Product overview: GCM0335C1E100JA16D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCM0335C1E100JA16D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GCM0335C1E100JA16D - 872636-GCM0335C1E100JA16D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GCM0335C1E100JA16D
872636-GCM0335C1E100JA16D
Ceramic Capacitors - GCM0335C1E100JA16D 872636-GCM0335C1E100JA16D
Manufacturer: Murata Electronics North America Win Source Part Number: 872636-GCM0335C1E100 JA16D Series: GCM Operating Temperature Range: -55°C ~ 125°C Features: ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric) Package: 0201 (0603 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GCM0335C1E Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks HTSUS: 8532.24.0020 Other Part Number: , GCM0335C1E100JA16D-N D, 490-GCM0335C1E100JA1 6DCT, 490-GCM0335C1E100JA1 6DTR, 490-GCM0335C1E100JA1 6DDKR

Manufacturer: Murata Electronics North America
Win Source Part Number: 872636-GCM0335C1E100JA16D
Series: GCM
Operating Temperature Range: -55°C ~ 125°C
Features: ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Package: 0201 (0603 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: GCM0335C1E
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 15000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
HTSUS: 8532.24.0020
Other Part Number: , GCM0335C1E100JA16D-ND, 490-GCM0335C1E100JA16DCT, 490-GCM0335C1E100JA16DTR, 490-GCM0335C1E100JA16DDKR

Buy Now Datasheet
Ceramic Capacitors - 490-GCM0335C1E100JA16DDKR-ND - DigiKey
Thief River Falls, MN, United States
10pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

10pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GCM0335C1E100JA16DCT-ND - DigiKey
Thief River Falls, MN, United States
10pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

10pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GCM0335C1E100JA16DTR-ND - DigiKey
Thief River Falls, MN, United States
10pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

10pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 10Pf, 25V, Mlcc, 0201; Capacitance Murata - 92AH8168 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 10Pf, 25V, Mlcc, 0201; Capacitance Murata
92AH8168
Cap, Aec-Q200, 10Pf, 25V, Mlcc, 0201; Capacitance Murata 92AH8168
CAP, AEC-Q200, 10PF, 25V, MLCC, 0201; Capacitance:10pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:GCM Series; Operating Temperature RoHS Compliant: Yes

CAP, AEC-Q200, 10PF, 25V, MLCC, 0201; Capacitance:10pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:GCM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Aec-Q200, 10Pf, 25V, Mlcc, 0201 Rohs Compliant Murata - 65AH6871 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 10Pf, 25V, Mlcc, 0201 Rohs Compliant Murata
65AH6871
Cap, Aec-Q200, 10Pf, 25V, Mlcc, 0201 Rohs Compliant Murata 65AH6871
CAP, AEC-Q200, 10PF, 25V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, AEC-Q200, 10PF, 25V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GCM0335C1E100JA16D 872636-GCM0335C1E100JA16D 490-GCM0335C1E100JA16DDKR-ND 490-GCM0335C1E100JA16DCT-ND 92AH8168 65AH6871
Product Name 10PF 25V Capacitor Ceramic Capacitors - GCM0335C1E100JA16D Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 10Pf, 25V, Mlcc, 0201; Capacitance Murata Cap, Aec-Q200, 10Pf, 25V, Mlcc, 0201 Rohs Compliant Murata
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-5 microF 1.00E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Aluminium Capacitors - 1701055 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 336SMH025M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers