Murata Electronics Ceramic Capacitors GCJ55DR7LV334KW01L

Description
CAP CER 0.33UF 630V X7R 2220
Request a Quote Datasheet
Description
CAP CER 0.33UF 630V X7R 2220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GCJ55DR7LV334KW01LCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.33UF 630V X7R 2220

CAP CER 0.33UF 630V X7R 2220

Buy Now Datasheet
Ceramic Capacitors - 490-GCJ55DR7LV334KW01LDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.33UF 630V X7R 2220

CAP CER 0.33UF 630V X7R 2220

Buy Now Datasheet
Ceramic Capacitors - 490-GCJ55DR7LV334KW01LTR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.33UF 630V X7R 2220

CAP CER 0.33UF 630V X7R 2220

Buy Now Datasheet
Ceramic Capacitors - GCJ55DR7LV334KW01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCJ55DR7LV334KW01L
Ceramic Capacitors GCJ55DR7LV334KW01L
CAP MLCC .33UF 630V X7R 2220

CAP MLCC .33UF 630V X7R 2220

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-GCJ55DR7LV334KW01LCT-ND 490-GCJ55DR7LV334KW01LDKR-ND GCJ55DR7LV334KW01L
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.3300 microF 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 227GXX6R3MEY - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details