Murata Electronics Ceramic Capacitors GCJ55DR72E474KXJ1L

Description
0.47µF ±10% 250V Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote Datasheet
Description
0.47µF ±10% 250V Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-5605-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5605-2-ND
Ceramic Capacitors 490-5605-2-ND
0.47µF ±10% 250V Ceramic Capacitor X7R 2220 (5750 Metric)

0.47µF ±10% 250V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5605-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5605-1-ND
Ceramic Capacitors 490-5605-1-ND
0.47µF ±10% 250V Ceramic Capacitor X7R 2220 (5750 Metric)

0.47µF ±10% 250V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5605-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5605-6-ND
Ceramic Capacitors 490-5605-6-ND
0.47µF ±10% 250V Ceramic Capacitor X7R 2220 (5750 Metric)

0.47µF ±10% 250V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - GCJ55DR72E474KXJ1L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCJ55DR72E474KXJ1L
Ceramic Capacitors GCJ55DR72E474KXJ1L
CAP CER 0.47UF 250V X7R 2220

CAP CER 0.47UF 250V X7R 2220

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-5605-2-ND 490-5605-6-ND GCJ55DR72E474KXJ1L
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101203U010EA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Film Capacitors - 1725487 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0402N101K500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details