Murata Electronics Ceramic Capacitors GCJ43DR72E334KXJ1L

Description
CAP CER 0.33UF 250V X7R 1812
Request a Quote Datasheet
Description
CAP CER 0.33UF 250V X7R 1812
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GCJ43DR72E334KXJ1LCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.33UF 250V X7R 1812

CAP CER 0.33UF 250V X7R 1812

Buy Now Datasheet
Ceramic Capacitors - 490-GCJ43DR72E334KXJ1LDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.33UF 250V X7R 1812

CAP CER 0.33UF 250V X7R 1812

Buy Now Datasheet
Ceramic Capacitors - 490-GCJ43DR72E334KXJ1LTR-ND - DigiKey
Thief River Falls, MN, United States
0.33µF ±10% 250V Ceramic Capacitor X7R 1812 (4532 Metric)

0.33µF ±10% 250V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - GCJ43DR72E334KXJ1L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCJ43DR72E334KXJ1L
Ceramic Capacitors GCJ43DR72E334KXJ1L
CAP CER 0.33UF 250V X7R 1812

CAP CER 0.33UF 250V X7R 1812

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-GCJ43DR72E334KXJ1LCT-ND 490-GCJ43DR72E334KXJ1LDKR-ND GCJ43DR72E334KXJ1L
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.3300 microF 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11AH1R1C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details