10000pF ±10% 630V Ceramic Capacitor X7R 1210 (3225 Metric)
10000pF ±10% 630V Ceramic Capacitor X7R 1210 (3225 Metric)
10000pF ±10% 630V Ceramic Capacitor X7R 1210 (3225 Metric)
Multilayer Ceramic Capacitor, AEC-Q200 GCJ Series, 10000 pF, - 10%, X7R, 630 V RoHS Compliant: Yes
| DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 490-5612-2-ND | 490-5612-6-ND | 48W3371 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Multilayer Ceramic Capacitor, Aec-Q200 Gcj Series, 10000 Pf, 10%, X7R, 630 V Rohs Compliant Murata |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Applications | Automotive | Automotive | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |