Murata Electronics 22UF 16V Capacitor GCJ32ER71C226KE01L

Description
CAP CER 22UF 16V X7R 1210 Product overview: GCJ32ER71C226KE01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCJ32ER71C226KE01 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 22UF 16V X7R 1210 Product overview: GCJ32ER71C226KE01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCJ32ER71C226KE01 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
22UF 16V Capacitor
60-GCJ32ER71C226KE01L
22UF 16V Capacitor 60-GCJ32ER71C226KE01L
CAP CER 22UF 16V X7R 1210 Product overview: GCJ32ER71C226KE01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCJ32ER71C226KE01 L can be used for catalog matching and distributor lookup.

CAP CER 22UF 16V X7R 1210 Product overview: GCJ32ER71C226KE01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GCJ32ER71C226KE01L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-10560-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10560-6-ND
Ceramic Capacitors 490-10560-6-ND
22µF ±10% 16V Ceramic Capacitor X7R 1210 (3225 Metric)

22µF ±10% 16V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10560-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10560-2-ND
Ceramic Capacitors 490-10560-2-ND
22µF ±10% 16V Ceramic Capacitor X7R 1210 (3225 Metric)

22µF ±10% 16V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10560-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10560-1-ND
Ceramic Capacitors 490-10560-1-ND
22µF ±10% 16V Ceramic Capacitor X7R 1210 (3225 Metric)

22µF ±10% 16V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2477773 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477773
MLCCs - Multilayer Ceramic Capacitors 2477773
Murata GCJ32ER71C226KE01L

Murata GCJ32ER71C226KE01L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2477773P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477773P
MLCCs - Multilayer Ceramic Capacitors 2477773P
Murata GCJ32ER71C226KE01L

Murata GCJ32ER71C226KE01L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2477772 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477772
MLCCs - Multilayer Ceramic Capacitors 2477772
Murata GCJ32ER71C226KE01L

Murata GCJ32ER71C226KE01L

Supplier's Site
Capacitors - Ceramic Capacitors - 1164460-GCJ32ER71C226KE01L - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1164460-GCJ32ER71C226KE01L
Capacitors - Ceramic Capacitors 1164460-GCJ32ER71C226KE01L
Win Source Part Number: 1164460-GCJ32ER71C22 6KE01L Category: Capacitors>Ceramic Capacitors Series: GCJ Features: Soft Termination Package: Tape & Reel Applications: Automotive, Boardflex Sensitive Standard Package: 1,000 Capacitance: 22 µF Tolerance: ±10% Voltage - Rated: 16V Temperature Coefficient: X7R Ratings: AEC-Q200 Thickness (Max): 0.110" (2.80mm) Mounting Type: Surface Mount, MLCC Package / Case: 1210 (3225 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Alternative Parts (Cross-Reference): GCJ32ER71C226KE01L.; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-10560-6,490-1056 0-1,490-10560-2,GCJ3 2ER71C226KE01 Base Product Number: GCJ32ER71C

Win Source Part Number: 1164460-GCJ32ER71C226KE01L
Category: Capacitors>Ceramic Capacitors
Series: GCJ
Features: Soft Termination
Package: Tape & Reel
Applications: Automotive, Boardflex Sensitive
Standard Package: 1,000
Capacitance: 22 µF
Tolerance: ±10%
Voltage - Rated: 16V
Temperature Coefficient: X7R
Ratings: AEC-Q200
Thickness (Max): 0.110" (2.80mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1210 (3225 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Alternative Parts (Cross-Reference): GCJ32ER71C226KE01L.;
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Other Names: 490-10560-6,490-10560-1,490-10560-2,GCJ32ER71C226KE01
Base Product Number: GCJ32ER71C

Buy Now Datasheet
Cap, 22Μf, 16V, 10%, X7R, 1210; Capacitance Murata - 38AC1163 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Μf, 16V, 10%, X7R, 1210; Capacitance Murata
38AC1163
Cap, 22Μf, 16V, 10%, X7R, 1210; Capacitance Murata 38AC1163
CAP, 22µF, 16V, 10%, X7R, 1210; Capacitance:22µF; Voltage Rating:16V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GCJ Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 22µF, 16V, 10%, X7R, 1210; Capacitance:22µF; Voltage Rating:16V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GCJ Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 22Uf, 16V, Mlcc, 1210 Rohs Compliant Murata - 64AJ4195 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 16V, Mlcc, 1210 Rohs Compliant Murata
64AJ4195
Cap, 22Uf, 16V, Mlcc, 1210 Rohs Compliant Murata 64AJ4195
CAP, 22UF, 16V, MLCC, 1210 ROHS COMPLIANT: YES

CAP, 22UF, 16V, MLCC, 1210 ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - GCJ32ER71C226KE01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GCJ32ER71C226KE01L
Ceramic Capacitors GCJ32ER71C226KE01L
CAP CER 22UF 16V X7R 1210

CAP CER 22UF 16V X7R 1210

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey RS Components, Ltd. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GCJ32ER71C226KE01L 490-10560-6-ND 490-10560-2-ND 2477773 1164460-GCJ32ER71C226KE01L 38AC1163 64AJ4195 GCJ32ER71C226KE01L
Product Name 22UF 16V Capacitor Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Capacitors - Ceramic Capacitors Cap, 22Μf, 16V, 10%, X7R, 1210; Capacitance Murata Cap, 22Uf, 16V, Mlcc, 1210 Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1572-1011-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
3 suppliers
Aluminium Capacitors - 1701321 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0603B104K500PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details